onsemi TVS Diodes NSQA6V8AW5T2G

Description
13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - NSQA6V8AW5T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
TVS Diodes - NSQA6V8AW5T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
TVS Diodes - NSQA6V8AW5T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
6.8V 15pF TVS Protection Diode
144-NSQA6V8AW5T2G
6.8V 15pF TVS Protection Diode 144-NSQA6V8AW5T2G
4Ch Unidirectional TVS Diode Array, 6.8V DC, 15pF, SOT-353 Product overview: NSQA6V8AW5T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.8V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.8V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSQA6V8AW5T2G can be used for catalog matching and distributor lookup.

4Ch Unidirectional TVS Diode Array, 6.8V DC, 15pF, SOT-353 Product overview: NSQA6V8AW5T2G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.8V, 15pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.8V, 15pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSQA6V8AW5T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes NSQA6V8AW5T2G
TVS DIODE 5VWM 13VC SC88A

TVS DIODE 5VWM 13VC SC88A

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NSQA6V8AW5T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NSQA6V8AW5T2G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NSQA6V8AW5T2G
TVS DIODE 5VWM 13VC SC88A

TVS DIODE 5VWM 13VC SC88A

Supplier's Site
Tvs Diode Array, 20W, 6.8V, Sc-88A; Clamping Voltage Vc Max Onsemi - 10N9703 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 20W, 6.8V, Sc-88A; Clamping Voltage Vc Max Onsemi
10N9703
Tvs Diode Array, 20W, 6.8V, Sc-88A; Clamping Voltage Vc Max Onsemi 10N9703
TVS DIODE ARRAY, 20W, 6.8V, SC-88A; Clamping Voltage Vc Max:13V; Diode Case Style:SC-88A; No. of Pins:5Pins; Power Dissipation Pd:380mW; Product Range:NSQA Series; Automotive Qualification Standard:-; Breakdown Voltage:7.1V RoHS Compliant: Yes

TVS DIODE ARRAY, 20W, 6.8V, SC-88A; Clamping Voltage Vc Max:13V; Diode Case Style:SC-88A; No. of Pins:5Pins; Power Dissipation Pd:380mW; Product Range:NSQA Series; Automotive Qualification Standard:-; Breakdown Voltage:7.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode Array, 20W, 6.8V, Sc-88A, Full Reel; Product Range Onsemi - 45J2077 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 20W, 6.8V, Sc-88A, Full Reel; Product Range Onsemi
45J2077
Tvs Diode Array, 20W, 6.8V, Sc-88A, Full Reel; Product Range Onsemi 45J2077
TVS DIODE ARRAY, 20W, 6.8V, SC-88A, FULL REEL; Product Range:NSQA Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:13V; Diode Case Style:SC-88A; No. of Pins:5Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

TVS DIODE ARRAY, 20W, 6.8V, SC-88A, FULL REEL; Product Range:NSQA Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:13V; Diode Case Style:SC-88A; No. of Pins:5Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays
Product Number NSQA6V8AW5T2GOSTR-ND 144-NSQA6V8AW5T2G NSQA6V8AW5T2G NSQA6V8AW5T2G 10N9703 45J2077
Product Name TVS Diodes 6.8V 15pF TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Array, 20W, 6.8V, Sc-88A; Clamping Voltage Vc Max Onsemi Tvs Diode Array, 20W, 6.8V, Sc-88A, Full Reel; Product Range Onsemi
Configuration Single Single
Package SOT353; 5-TSSOP, SC-70-5, SOT-353 Tape and Reel SOT353; 5-TSSOP, SC-70-5, SOT-353 SOT353; SC-88A (SC-70-5/SOT-353) SC-88A SC-88A
Peak Pulse Power 20 watts 20 watts 20 watts 20 watts
VC 13 volts 13 volts 13 volts
VBR 6.4 volts 6.4 volts 6.4 volts 7.1 volts 6.4 volts
Unlock Full Specs
to access all available technical data