Diode Standard 600V 2A Surface Mount SMB
Diode Standard 600V 2A Surface Mount SMB
Diode Standard 600V 2A Surface Mount SMB
Power Rectifier, Ultra-Fast Recovery, 1 A, 600 V, 2500-REEL Product overview: NRVUS160VT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS160VT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232180-NRVUS160VT3G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 600V 2A SMB
Rectifiers REC SMB SPECIAL ULTFST
DIODE GEN PURP 600V 2A SMB
RECTIFIER, 600V, 2A, DO-214AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | NRVUS160VT3GOSTR-ND | 280-NRVUS160VT3G | 1232180-NRVUS160VT3G | NRVUS160VT3G | NRVUS160VT3G | NRVUS160VT3G | 31AC0966 |
| Product Name | Single Diodes | 1 A 600 V Diode and Rectifier | Diodes, Rectifiers - Single - NRVUS160VT3G | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | Rectifier, 600V, 2A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Package | SMB | SMB-403A | SMB; DO-214AA, SMB | ||||
| Life Cycle Stage | Declining | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||||
| IR | 0.0050 mA |