DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 180 190 200 210 220 230 240 241 242 243 244 245 246 247 248 249 250 251 252 260 270 280 290 300 310 350 400 417
Product Name Notes
34.7V Clamp 11.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
344V Clamp 1.16A Ipp Tvs Diode Through Hole DO-41
344V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
344V Clamp 1.2A Ipp Tvs Diode Through Hole DO-41
360V Clamp 1.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
360V Clamp 1.1A Ipp Tvs Diode Through Hole DO-41
361.2V Clamp 1.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
37.5V Clamp 10.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
37.5V Clamp 10.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
37.5V Clamp 11.2A Ipp Tvs Diode Through Hole DO-41
37.5V Clamp 11A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
39.1V Clamp 10.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
39.1V Clamp 11A Ipp Tvs Diode Through Hole DO-41
39.38V Clamp 10.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
41.4V Clamp 10A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
41.4V Clamp 10A Ipp Tvs Diode Through Hole DO-41
41.4V Clamp 9.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
41.4V Clamp 9.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
41.4V Clamp 9.9A Ipp Tvs Diode Through Hole DO-41
414V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
414V Clamp 1A Ipp Tvs Diode Through Hole DO-41
414V Clamp 970mA Ipp Tvs Diode Through Hole DO-41
43.47V Clamp 9.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
43.5V Clamp 10A Ipp Tvs Diode Through Hole DO-41
43.5V Clamp 9.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
430V Clamp 900mA Ipp Tvs Diode Through Hole DO-41
430V Clamp 930mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
434.7V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
45.7V Clamp 8.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
45.7V Clamp 9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
45.7V Clamp 9A Ipp Tvs Diode Through Hole DO-41
47.7V Clamp 8.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
47.7V Clamp 9A Ipp Tvs Diode Through Hole DO-41
47.99V Clamp 9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
482V Clamp 800mA Ipp Tvs Diode Through Hole DO-41
482V Clamp 830mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
482V Clamp 830mA Ipp Tvs Diode Through Hole DO-41
482V Clamp 850mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
482V Clamp 850mA Ipp Tvs Diode Through Hole DO-41
482V Clamp 870mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
49.9V Clamp 8.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
49.9V Clamp 8.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
49.9V Clamp 8.4A Ipp Tvs Diode Through Hole DO-41
49.9V Clamp 8A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
504V Clamp 790mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
504V Clamp 800mA Ipp Tvs Diode Through Hole DO-41
506.1V Clamp 850mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
52.4V Clamp 8.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
52V Clamp 7.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
52V Clamp 8A Ipp Tvs Diode Through Hole DO-41
53.9V Clamp 7.42A Ipp Tvs Diode Through Hole DO-41
53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
53.9V Clamp 7.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
53.9V Clamp 7.6A Ipp Tvs Diode Through Hole DO-41
53.9V Clamp 7.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
53.9V Clamp 7.8A Ipp Tvs Diode Through Hole DO-41
548V Clamp 700mA Ipp Tvs Diode Through Hole DO-41
548V Clamp 730mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
548V Clamp 730mA Ipp Tvs Diode Through Hole DO-41
548V Clamp 750mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
548V Clamp 750mA Ipp Tvs Diode Through Hole DO-41
548V Clamp 760mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
56.4V Clamp 7.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
56.4V Clamp 7.4A Ipp Tvs Diode Through Hole DO-41
56.6V Clamp 7.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
574V Clamp 700mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
574V Clamp 700mA Ipp Tvs Diode Through Hole DO-41
575.4V Clamp 750mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
59.3V Clamp 6.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
59.3V Clamp 6.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
59.3V Clamp 7.1A Ipp Tvs Diode Through Hole DO-41
59.3V Clamp 7A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
600V Clamp 1A Ipp Tvs Diode Through Hole DO-41
600V Clamp 690mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
600V Clamp 700mA Ipp Tvs Diode Through Hole DO-41
602V Clamp 660mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
602V Clamp 680mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
602V Clamp 680mA Ipp Tvs Diode Through Hole DO-41
61.9V Clamp 6.8A Ipp Tvs Diode Through Hole DO-41
62.27V Clamp 6.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
631V Clamp 630mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
631V Clamp 700mA Ipp Tvs Diode Through Hole DO-41
632.1V Clamp 680mA Ipp Tvs Diode Through Hole DO-204AL (DO-41)
64.8V Clamp 5A Ipp Tvs Diode Through Hole DO-41
64.8V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
64.8V Clamp 6.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
64.8V Clamp 6.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
68.04V Clamp 6.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
P4KE39CA-AQ
TVS DIODE 202VWM 360VC DO204AL
TVS DIODE 21.8VWM 39.1V DO204AL
TVS DIODE 214VWM 344VC DO204AC
TVS DIODE 214VWM 344VC DO204AL
TVS DIODE 214VWM 344VC DO41
TVS DIODE 23.1VWM 37.5V DO204AC
TVS DIODE 23.1VWM 37.5V DO204AL
TVS DIODE 23.1VWM 37.5VC DO41
TVS DIODE 24.3VWM 43.5V DO204AL
TVS DIODE 243VWM 430VC DO204AL
TVS DIODE 25.6VWM 41.4V DO204AC
TVS DIODE 25.6VWM 41.4V DO204AL
TVS DIODE 25.6VWM 41.4VC DO41
TVS DIODE 256VWM 414VC DO204AC
TVS DIODE 256VWM 414VC DO204AL
TVS DIODE 256VWM 414VC DO41
TVS DIODE 26.8VWM 47.7V DO204AL
TVS DIODE 28.2VWM 45.7V DO204AC
TVS DIODE 28.2VWM 45.7V DO204AL
TVS DIODE 28.2VWM 45.7VC DO41
TVS DIODE 284VWM 504VC DO204AL
TVS DIODE 29.1VWM 52VC DO204AL
TVS DIODE 299.3VWM 482VC DO41
TVS DIODE 30.8VWM 49.9VC DO41
TVS DIODE 30.8VWM DO204AC
TVS DIODE 30.8VWM DO204AL
TVS DIODE 300VWM 482VC DO204AC
TVS DIODE 300VWM 482VC DO204AL
TVS DIODE 300VWM 482VC DO41
TVS DIODE 31.6VWM 56.4V DO204AL
TVS DIODE 324.9VWM 524.4VC DO41
TVS DIODE 324VWM 574VC DO204AL
TVS DIODE 33.3VWM 53.9V DO204AC
TVS DIODE 33.3VWM 53.9V DO204AL
TVS DIODE 33.3VWM 53.9VC DO41
TVS DIODE 34.8VWM 61.9V DO204AL
TVS DIODE 342VWM 548VC DO204AC
TVS DIODE 342VWM 548VC DO204AL
TVS DIODE 342VWM 548VC DO41
TVS DIODE 342VWM 552VC DO41
TVS DIODE 356VWM 631VC DO204AL
TVS DIODE 36.8VWM 59.3V DO204AC
TVS DIODE 36.8VWM 59.3V DO204AL
TVS DIODE 36.8VWM 59.3VC DO41
TVS DIODE 376.2VWM 607.2VC DO41
TVS DIODE 376VWM 602VC DO204AC
TVS DIODE 376VWM 602VC DO204AL
TVS DIODE 376VWM 602VC DO41
TVS DIODE 38.1VWM 67.8V DO204AL
TVS DIODE 40.2VWM 64.8V DO204AC
TVS DIODE 40.2VWM 64.8V DO204AL
TVS DIODE 40.2VWM 64.8VC DO41

<< Prev Next >>