onsemi Schottky 250 mA 40 V Diode and Rectifier NSVR0240V2T1G

Description
250 mA, 40 V, Low IR Schottky Diode, SOD-523 2 LEAD, 3000-REEL Product overview: NSVR0240V2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0240V2T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
250 mA, 40 V, Low IR Schottky Diode, SOD-523 2 LEAD, 3000-REEL Product overview: NSVR0240V2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0240V2T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 250 mA 40 V Diode and Rectifier
280-NSVR0240V2T1G
Schottky 250 mA 40 V Diode and Rectifier 280-NSVR0240V2T1G
250 mA, 40 V, Low IR Schottky Diode, SOD-523 2 LEAD, 3000-REEL Product overview: NSVR0240V2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0240V2T1G can be used for catalog matching and distributor lookup.

250 mA, 40 V, Low IR Schottky Diode, SOD-523 2 LEAD, 3000-REEL Product overview: NSVR0240V2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 250 mA, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 mA, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0240V2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NSVR0240V2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 250mA (DC) Surface Mount SOD-523

Diode Schottky 40V 250mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - NSVR0240V2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 250mA (DC) Surface Mount SOD-523

Diode Schottky 40V 250mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - NSVR0240V2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 250mA (DC) Surface Mount SOD-523

Diode Schottky 40V 250mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Diodes, Rectifiers - Single - NSVR0240V2T1G - 1083667-NSVR0240V2T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSVR0240V2T1G
1083667-NSVR0240V2T1G
Diodes, Rectifiers - Single - NSVR0240V2T1G 1083667-NSVR0240V2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083667-NSVR0240V2T1 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 700mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 10μA @ 40V Capacitance @ Vr, F: 4pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083667-NSVR0240V2T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 700mV @ 200mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 10μA @ 40V
Capacitance @ Vr, F: 4pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - NSVR0240V2T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSVR0240V2T1G
Single Diodes NSVR0240V2T1G
DIODE SCHOTTKY 40V 250MA SOD523

DIODE SCHOTTKY 40V 250MA SOD523

Supplier's Site Datasheet
Diode, Schottky, Aec-Q101, 40V, Sod-523; Diode Configuration Onsemi - 13AC3873 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 40V, Sod-523; Diode Configuration Onsemi
13AC3873
Diode, Schottky, Aec-Q101, 40V, Sod-523; Diode Configuration Onsemi 13AC3873
DIODE, SCHOTTKY, AEC-Q101, 40V, SOD-523; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):250mA; Forward Voltage VF Max:700mV; Forward Surge Current Ifsm Max:2A; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 40V, SOD-523; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):250mA; Forward Voltage VF Max:700mV; Forward Surge Current Ifsm Max:2A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVR0240V2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVR0240V2T1G
Discrete Semiconductor Products - Diodes - Rectifiers NSVR0240V2T1G
DIODE SCHOTTKY 40V 250MA SOD523

DIODE SCHOTTKY 40V 250MA SOD523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-NSVR0240V2T1G NSVR0240V2T1GOSTR-ND 1083667-NSVR0240V2T1G NSVR0240V2T1G 13AC3873 NSVR0240V2T1G
Product Name Schottky 250 mA 40 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - NSVR0240V2T1G Single Diodes Diode, Schottky, Aec-Q101, 40V, Sod-523; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523
RoHS Compliant RoHS RoHS
IO 0.2500 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data