onsemi 250 V Diode and Rectifier NSVBAS21TMR6T2G

Description
High Voltage Switching Diode, 250 V, 3000-REEL Product overview: NSVBAS21TMR6T2G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAS21TMR6T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Voltage Switching Diode, 250 V, 3000-REEL Product overview: NSVBAS21TMR6T2G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAS21TMR6T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250 V Diode and Rectifier
286-NSVBAS21TMR6T2G
250 V Diode and Rectifier 286-NSVBAS21TMR6T2G
High Voltage Switching Diode, 250 V, 3000-REEL Product overview: NSVBAS21TMR6T2G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAS21TMR6T2G can be used for catalog matching and distributor lookup.

High Voltage Switching Diode, 250 V, 3000-REEL Product overview: NSVBAS21TMR6T2G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAS21TMR6T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 488-NSVBAS21TMR6T2GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 250V 200MA SC-74

DIODE ARRAY GP 250V 200MA SC-74

Buy Now Datasheet
Diode Arrays - 488-NSVBAS21TMR6T2GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 250V 200MA SC-74

DIODE ARRAY GP 250V 200MA SC-74

Buy Now Datasheet
Diode Arrays - 488-NSVBAS21TMR6T2GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount SC-74, SOT-457

Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount SC-74, SOT-457

Buy Now Datasheet
Diodes, Rectifiers - Arrays - NSVBAS21TMR6T2G - 887680-NSVBAS21TMR6T2G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NSVBAS21TMR6T2G
887680-NSVBAS21TMR6T2G
Diodes, Rectifiers - Arrays - NSVBAS21TMR6T2G 887680-NSVBAS21TMR6T2G
Manufacturer: ON Semiconductor Win Source Part Number: 887680-NSVBAS21TMR6T 2G Features: Diode Array 3 Independent Standard 250 V 200mA (DC) Surface Mount SC-74, SOT-457 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-74, SOT-457 Package: Reel - TR Mounting: Surface Mount Family Name: NSVBAS21 Categories: Discrete Semiconductor Products Case / Package: SC-74 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: ON Semiconductor
Win Source Part Number: 887680-NSVBAS21TMR6T2G
Features: Diode Array 3 Independent Standard 250 V 200mA (DC) Surface Mount SC-74, SOT-457
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-74, SOT-457
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBAS21
Categories: Discrete Semiconductor Products
Case / Package: SC-74
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVBAS21TMR6T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVBAS21TMR6T2G
Discrete Semiconductor Products - Diodes - Rectifiers NSVBAS21TMR6T2G
DIODE ARRAY GP 250V 200MA SC74

DIODE ARRAY GP 250V 200MA SC74

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-NSVBAS21TMR6T2G 488-NSVBAS21TMR6T2GCT-ND 887680-NSVBAS21TMR6T2G NSVBAS21TMR6T2G
Product Name 250 V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - NSVBAS21TMR6T2G Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data