onsemi Diode Arrays NSR15TW1T2

Description
Diode Array 3 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 3 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - NSR15TW1T2OSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
NSR15TW1T2OSTR-ND
Diode Arrays NSR15TW1T2OSTR-ND
Diode Array 3 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diodes, Rectifiers - Arrays - NSR15TW1T2 - 100141-NSR15TW1T2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NSR15TW1T2
100141-NSR15TW1T2
Diodes, Rectifiers - Arrays - NSR15TW1T2 100141-NSR15TW1T2
Manufacturer: ON Semiconductor Win Source Part Number: 100141-NSR15TW1T2 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 680mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 1V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 30mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SC-88/SC70-6/SOT-363 Alternative Parts (Cross-Reference): NSR15TW1T2G; NSR15TW1; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 100141-NSR15TW1T2
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 680mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 1V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SC-88/SC70-6/SOT-363
Alternative Parts (Cross-Reference): NSR15TW1T2G; NSR15TW1;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Schottky 15V 30mA Diode and Rectifier
286-NSR15TW1T2
Schottky 15V 30mA Diode and Rectifier 286-NSR15TW1T2
15V 30mA low Vf SC-88 Schottky Diode, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NSR15TW1T2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 30mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 30mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSR15TW1T2 can be used for catalog matching and distributor lookup.

15V 30mA low Vf SC-88 Schottky Diode, SC-88/SC70-6/SOT-363 6 LEAD, 3000-REEL Product overview: NSR15TW1T2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 30mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 30mA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSR15TW1T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR15TW1T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR15TW1T2
Discrete Semiconductor Products - Diodes - Rectifiers NSR15TW1T2
DIODE ARR SCHOTT 15V 30MA SC88

DIODE ARR SCHOTT 15V 30MA SC88

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number NSR15TW1T2OSTR-ND 100141-NSR15TW1T2 286-NSR15TW1T2 NSR15TW1T2
Product Name Diode Arrays Diodes, Rectifiers - Arrays - NSR15TW1T2 Schottky 15V 30mA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SC-88/SC70-6/SOT-363 Tape and Reel SOT363
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data