onsemi Single Diodes NSR10F40NXT5G

Description
Diode Schottky 40V 1A (DC) Surface Mount 2-DSN (1.4x0.6)
Request a Quote Datasheet
Description
Diode Schottky 40V 1A (DC) Surface Mount 2-DSN (1.4x0.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NSR10F40NXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Diode Schottky 40V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Buy Now Datasheet
Single Diodes - NSR10F40NXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Diode Schottky 40V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Buy Now Datasheet
Single Diodes - NSR10F40NXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Diode Schottky 40V 1A (DC) Surface Mount 2-DSN (1.4x0.6)

Buy Now Datasheet
Schottky 1A 40V Diode and Rectifier - 280-NSR10F40NXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 40V Diode and Rectifier
280-NSR10F40NXT5G
Schottky 1A 40V Diode and Rectifier 280-NSR10F40NXT5G
Schottky Rectifier Diode 1A 40V DSN SMT Product overview: NSR10F40NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR10F40NXT5G can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 1A 40V DSN SMT Product overview: NSR10F40NXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR10F40NXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1867752P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867752P
Schottky Diodes & Rectifiers 1867752P
ON Semiconductor, NSR10F40NXT5G

ON Semiconductor, NSR10F40NXT5G

Supplier's Site
Schottky Diodes & Rectifiers - 1867752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867752
Schottky Diodes & Rectifiers 1867752
ON Semiconductor, NSR10F40NXT5G

ON Semiconductor, NSR10F40NXT5G

Supplier's Site
Schottky Diodes & Rectifiers - 1867525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867525
Schottky Diodes & Rectifiers 1867525
ON Semiconductor, NSR10F40NXT5G

ON Semiconductor, NSR10F40NXT5G

Supplier's Site
Diodes, Rectifiers - Single - NSR10F40NXT5G - 1083633-NSR10F40NXT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR10F40NXT5G
1083633-NSR10F40NXT5G
Diodes, Rectifiers - Single - NSR10F40NXT5G 1083633-NSR10F40NXT5G
Manufacturer: ON Semiconductor Win Source Part Number: 1083633-NSR10F40NXT5 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: 2-DSN (1.4x0.6) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083633-NSR10F40NXT5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 490mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 2-DSN (1.4x0.6)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR10F40NXT5G
Schottky Diodes & Rectifiers NSR10F40NXT5G
Schottky Diodes & Rectifiers 0502 FC SCHOTTKY DIODES

Schottky Diodes & Rectifiers 0502 FC SCHOTTKY DIODES

Buy Now Datasheet
Diode, Schottky, 1A, 40V, Csp-2; Diode Configuration Onsemi - 85W3177 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Csp-2; Diode Configuration Onsemi
85W3177
Diode, Schottky, 1A, 40V, Csp-2; Diode Configuration Onsemi 85W3177
DIODE, SCHOTTKY, 1A, 40V, CSP-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Forward Voltage Max:490mV; Forward Surge Current:18A; Operating Temperature Max:150°C; Diode Case Style:CSPRoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, CSP-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Forward Voltage Max:490mV; Forward Surge Current:18A; Operating Temperature Max:150°C; Diode Case Style:CSPRoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - NSR10F40NXT5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR10F40NXT5G
Single Diodes NSR10F40NXT5G
DIODE SCHOTTKY 40V 1A 2DSN

DIODE SCHOTTKY 40V 1A 2DSN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR10F40NXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR10F40NXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR10F40NXT5G
DIODE SCHOTTKY 40V 1A 2DSN

DIODE SCHOTTKY 40V 1A 2DSN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number NSR10F40NXT5GOSDKR-ND 280-NSR10F40NXT5G 1867752P 1867752 1083633-NSR10F40NXT5G NSR10F40NXT5G 85W3177 NSR10F40NXT5G NSR10F40NXT5G
Product Name Single Diodes Schottky 1A 40V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - NSR10F40NXT5G Schottky Diodes & Rectifiers Diode, Schottky, 1A, 40V, Csp-2; Diode Configuration Onsemi Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -40 C (-40 F) 150 C (302 F) ? to 150 C (? to 302 F)
Package DSN DSN0502 Dsn (0502) 2-DSN (1.4x0.6) 0502 CSPRoHS Compliant: Yes 2-XDFN
RoHS Compliant RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data