DIODE STANDARD 520V 5A DPAK
Rectifiers PPD 5A 500V DCM DI
DIODE GEN PURP 520V 5A DPAK
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | NRVUD550PFT4G-VF01-ND | NRVUD550PFT4G-VF01 | NRVUD550PFT4G-VF01 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |