DIODE STANDARD 75V 200MA SOT23-3
DIODE STANDARD 75V 200MA SOT23-3
Diode Standard 75V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 929398-NSVBAS116LT3G
Series: Automotive, AEC-Q101
Features: Diode Standard 75 V 200mA (DC) Surface Mount SOT-23-3 (TO-236)
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBAS116
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
75 V Switching Diode, 10000-REEL Product overview: NSVBAS116LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS116LT3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 200MA SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 488-NSVBAS116LT3GDKR-ND | 929398-NSVBAS116LT3G | 280-NSVBAS116LT3G | NSVBAS116LT3G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - NSVBAS116LT3G | 75 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Diode Standard 75 V 200mA (DC) Surface Mount SOT-23-3 (TO-236) | |||
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS |