DIODE ARRAY GP 200V 3A DPAK Product overview: NRVUD620CTG-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVUD620CTG-VF01
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Rectifiers ULTRAFAST 200V 6A
DIODE ARRAY GP 200V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-NRVUD620CTG-VF01 | NRVUD620CTG-VF01-ND | NRVUD620CTG-VF01 | NRVUD620CTG-VF01 |
| Product Name | 200V 3A DPAK Diode and Rectifier | Diode Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Arrangement | Common Catode |