Yageo USA
Inrush Current Limiters (ICL)
NTE05-001MF
Description
ICL 1 OHM 20% 5A 13.5MM
Request a Quote
Email Supplier
Datasheet
Description
ICL 1 OHM 20% 5A 13.5MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
13-NTE05-001MF-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
PIN; RF Diodes
VR
50 volts
View Details
5 suppliers
Diode Type
Zener; Zener Diodes
IF
53 mA
IR
0.0500 mA
View Details
Diode Applications
Rectifier
VF
1.7 volts
Tj
-40 to 125 C (-40 to 257 F)
View Details
Diode Type
General Purpose
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
4 suppliers