DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
190
200
210
220
230
240
241
242
243
244
245
246
247
248
249
250
251
252
253
260
270
280
290
300
310
350
400
417
| Product Name | Notes |
|---|---|
| 10.5V Clamp 38.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 10.5V Clamp 39A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 10.5V Clamp 39A Ipp Tvs Diode Through Hole DO-41 | |
| 10.5V Clamp 40A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 10.5V Clamp 40A Ipp Tvs Diode Through Hole DO-41 | |
| 10.8V Clamp 37A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 10.8V Clamp 38A Ipp Tvs Diode Through Hole DO-41 | |
| 103V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 103V Clamp 4.1A Ipp Tvs Diode Through Hole DO-41 | |
| 103V Clamp 4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 103V Clamp 4A Ipp Tvs Diode Through Hole DO-41 | |
| 108.15V Clamp 4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 108V Clamp 3.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 11.03V Clamp 39A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 11.3V Clamp 35.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 11.3V Clamp 36.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 11.3V Clamp 36.3A Ipp Tvs Diode Through Hole DO-41 | |
| 11.3V Clamp 37A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 11.3V Clamp 37A Ipp Tvs Diode Through Hole DO-41 | |
| 11.7V Clamp 34.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 11.87V Clamp 36.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 64.8V Clamp 5A Ipp Tvs Diode Through Hole DO-41 | |
| 64.8V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 64.8V Clamp 6.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 64.8V Clamp 6.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 658V Clamp 610mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 658V Clamp 610mA Ipp Tvs Diode Through Hole DO-41 | |
| 67.8V Clamp 5.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 67.8V Clamp 6.2A Ipp Tvs Diode Through Hole DO-41 | |
| 68.04V Clamp 6.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 690.9V Clamp 610mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 698V Clamp 570mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 70.1V Clamp 5.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 70.1V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 70.1V Clamp 6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 70.1V Clamp 6A Ipp Tvs Diode Through Hole DO-41 | |
| 725V Clamp 550mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 73.5V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 73.5V Clamp 5.7A Ipp Tvs Diode Through Hole DO-41 | |
| 73.61V Clamp 5.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 732.9V Clamp 570mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 740V Clamp 540mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 740V Clamp 540mA Ipp Tvs Diode Through Hole DO-41 | |
| 760V Clamp 400mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 760V Clamp 520mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 761.25V Clamp 550mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 772V Clamp 520mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 777V Clamp 540mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 77V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 77V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 77V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 77V Clamp 5.5A Ipp Tvs Diode Through Hole DO-41 | |
| 798V Clamp 520mA Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 80.5V Clamp 5.2A Ipp Tvs Diode Through Hole DO-41 | |
| 80.5V Clamp 5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 80.85V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 85V Clamp 4.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 85V Clamp 4.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 85V Clamp 5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 85V Clamp 5A Ipp Tvs Diode Through Hole DO-41 | |
| 89.25V Clamp 4.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 89V Clamp 4.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 89V Clamp 4.7A Ipp Tvs Diode Through Hole DO-41 | |
| 92V Clamp 4.35A Ipp Tvs Diode Through Hole DO-41 | |
| 92V Clamp 4.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 92V Clamp 4.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 92V Clamp 4.6A Ipp Tvs Diode Through Hole DO-41 | |
| 96.6V Clamp 4.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 98V Clamp 4.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 98V Clamp 4.3A Ipp Tvs Diode Through Hole DO-41 | |
| Clamp Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| Clamp Ipp Tvs Diode Through Hole DO-41 | |
| TVS DIODE 38.1VWM 67.8V DO204AL | |
| TVS DIODE 40.2VWM 64.8V DO204AC | |
| TVS DIODE 40.2VWM 64.8V DO204AL | |
| TVS DIODE 40.2VWM 64.8VC DO41 | |
| TVS DIODE 408VWM 658VC DO204AL | |
| TVS DIODE 408VWM 658VC DO41 | |
| TVS DIODE 41.3VWM 73.5V DO204AL | |
| TVS DIODE 427.5VWM 690VC DO41 | |
| TVS DIODE 43.6VWM 70.1V DO204AC | |
| TVS DIODE 43.6VWM 70.1V DO204AL | |
| TVS DIODE 43.6VWM 70.1VC DO41 | |
| TVS DIODE 434VWM 698VC DO204AL | |
| TVS DIODE 434VWM 698VC DO41 | |
| TVS DIODE 444.6VWM 717.6VC DO41 | |
| TVS DIODE 45.4VWM 80.5V DO204AL | |
| TVS DIODE 450VWM 725VC DO204AL | |
| TVS DIODE 459VWM 740VC DO204AL | |
| TVS DIODE 459VWM 740VC DO41 | |
| TVS DIODE 467VWM 760VC DO204AL | |
| TVS DIODE 47.8VWM 77VC DO204AC | |
| TVS DIODE 47.8VWM 77VC DO204AL | |
| TVS DIODE 47.8VWM 77VC DO41 | |
| TVS DIODE 470.3VWM 759VC DO41 | |
| TVS DIODE 477VWM 725VC DO41 | |
| TVS DIODE 495VWM 760VC DO41 | |
| TVS DIODE 5.5VWM 10.8V DO204AL | |
| TVS DIODE 5.8VWM 10.5V DO204AC | |
| TVS DIODE 5.8VWM 10.5V DO204AL | |
| TVS DIODE 5.8VWM 10.5VC DO41 | |
| TVS DIODE 50.2VWM 89VC DO204AL | |
| TVS DIODE 513VWM 828VC DO41 | |
| TVS DIODE 53VWM 85VC DO204AC | |
| TVS DIODE 53VWM 85VC DO204AL | |
| TVS DIODE 53VWM 85VC DO41 | |
| TVS DIODE 55.1VWM 98VC DO204AL | |
| TVS DIODE 58.1VWM 92VC DO204AC | |
| TVS DIODE 58.1VWM 92VC DO204AL | |
| TVS DIODE 58.1VWM 92VC DO41 | |
| TVS DIODE 6.05VWM 11.7V DO204AL | |
| TVS DIODE 6.4VWM 11.3V DO204AC | |
| TVS DIODE 6.4VWM 11.3V DO204AL | |
| TVS DIODE 6.4VWM 11.3VC DO41 | |
| TVS DIODE 60.7VWM 108V DO204AL | |
| TVS DIODE 64.1VWM 103V DO204AC | |
| TVS DIODE 64.1VWM 103V DO204AL | |
| TVS DIODE 64.1VWM 103VC DO41 |
| << Prev | Next >> |