Manufacturer: onsemi
Win Source Part Number: 1325794-NRVUS2BA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 7,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1.5 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AC (SMA)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: NRVUS2
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
Super Fast Surface Mount Rectifiers, 7500-REEL Product overview: NRVUS2BA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS2BA can be used for catalog matching and distributor lookup.
Diode Standard 100V 1.5A Surface Mount DO-214AC (SMA)
RECTIFIER, SINGLE, 100V, 1.5A, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1.5A; Diode Configuration:Single
Rectifiers HER SMA GPPN 1.5A 1 00V
DIODE GEN PURP 100V 1.5A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1325794-NRVUS2BA | 280-NRVUS2BA | NRVUS2BA-ND | 73AC4878 | NRVUS2BA | NRVUS2BA |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | SMD Diode and Rectifier | Single Diodes | Rectifier, Single, 100V, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| RoHS Compliant | RoHS | |||||
| VF | 1 volts | 1 volts | 1 volts | |||
| VR | 100 volts | |||||
| IR | 0.0050 mA |