onsemi Diodes, Rectifiers - Arrays - NSVBAS21TMR6T1G NSVBAS21TMR6T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887679-NSVBAS21TMR6T 1G Features: Diode Array 3 Independent Standard 250 V 200mA (DC) Surface Mount SC-74, SOT-457 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-74, SOT-457 Package: Reel - TR Mounting: Surface Mount Family Name: NSVBAS21 Categories: Discrete Semiconductor Products Case / Package: SC-74 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSVBAS21TMR6T1GOSTR, NSVBAS21TMR6T1GOSCT, NSVBAS21TMR6T1G-ND, NSVBAS21TMR6T1GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887679-NSVBAS21TMR6T 1G Features: Diode Array 3 Independent Standard 250 V 200mA (DC) Surface Mount SC-74, SOT-457 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-74, SOT-457 Package: Reel - TR Mounting: Surface Mount Family Name: NSVBAS21 Categories: Discrete Semiconductor Products Case / Package: SC-74 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSVBAS21TMR6T1GOSTR, NSVBAS21TMR6T1GOSCT, NSVBAS21TMR6T1G-ND, NSVBAS21TMR6T1GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - NSVBAS21TMR6T1G - 887679-NSVBAS21TMR6T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NSVBAS21TMR6T1G
887679-NSVBAS21TMR6T1G
Diodes, Rectifiers - Arrays - NSVBAS21TMR6T1G 887679-NSVBAS21TMR6T1G
Manufacturer: ON Semiconductor Win Source Part Number: 887679-NSVBAS21TMR6T 1G Features: Diode Array 3 Independent Standard 250 V 200mA (DC) Surface Mount SC-74, SOT-457 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-74, SOT-457 Package: Reel - TR Mounting: Surface Mount Family Name: NSVBAS21 Categories: Discrete Semiconductor Products Case / Package: SC-74 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSVBAS21TMR6T1GOSTR, NSVBAS21TMR6T1GOSCT, NSVBAS21TMR6T1G-ND, NSVBAS21TMR6T1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 887679-NSVBAS21TMR6T1G
Features: Diode Array 3 Independent Standard 250 V 200mA (DC) Surface Mount SC-74, SOT-457
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-74, SOT-457
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBAS21
Categories: Discrete Semiconductor Products
Case / Package: SC-74
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSVBAS21TMR6T1GOSTR, NSVBAS21TMR6T1GOSCT, NSVBAS21TMR6T1G-ND, NSVBAS21TMR6T1GOSDKR

Buy Now Datasheet
Diode Arrays - NSVBAS21TMR6T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount SC-74, SOT-457

Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount SC-74, SOT-457

Buy Now Datasheet
Diode Arrays - NSVBAS21TMR6T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount SC-74, SOT-457

Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount SC-74, SOT-457

Buy Now Datasheet
Diode Arrays - NSVBAS21TMR6T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount SC-74, SOT-457

Diode Array 3 Independent Standard 250V 200mA (DC) Surface Mount SC-74, SOT-457

Buy Now Datasheet
Singapore, Singapore
250 V Diode and Rectifier
286-NSVBAS21TMR6T1G
250 V Diode and Rectifier 286-NSVBAS21TMR6T1G
High Voltage Switching Diode, 250 V, SC-74 (SC-59ML) 6 LEAD, 3000-REEL Product overview: NSVBAS21TMR6T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAS21TMR6T1G can be used for catalog matching and distributor lookup.

High Voltage Switching Diode, 250 V, SC-74 (SC-59ML) 6 LEAD, 3000-REEL Product overview: NSVBAS21TMR6T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAS21TMR6T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 1867806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867806
Schottky Diodes & Rectifiers 1867806
ON Semiconductor, NSVBAS21TMR6T1G

ON Semiconductor, NSVBAS21TMR6T1G

Supplier's Site
Schottky Diodes & Rectifiers - 1867527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867527
Schottky Diodes & Rectifiers 1867527
ON Semiconductor, NSVBAS21TMR6T1G

ON Semiconductor, NSVBAS21TMR6T1G

Supplier's Site
Schottky Diodes & Rectifiers - 1867806P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1867806P
Schottky Diodes & Rectifiers 1867806P
ON Semiconductor, NSVBAS21TMR6T1G

ON Semiconductor, NSVBAS21TMR6T1G

Supplier's Site
Diode Arrays NSVBAS21TMR6T1G
DIODE ARRAY GP 250V 200MA SC74

DIODE ARRAY GP 250V 200MA SC74

Supplier's Site Datasheet
Diode, Small Signal, Auto,250V, Sc-74; Diode Configuration Onsemi - 13AC3866 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, Auto,250V, Sc-74; Diode Configuration Onsemi
13AC3866
Diode, Small Signal, Auto,250V, Sc-74; Diode Configuration Onsemi 13AC3866
DIODE, SMALL SIGNAL, AUTO,250V, SC-74; Diode Configuration:Triple Isolated; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge RoHS Compliant: Yes

DIODE, SMALL SIGNAL, AUTO,250V, SC-74; Diode Configuration:Triple Isolated; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, Aec-Q101,250V, Sc-74; Diode Configuration Onsemi - 13AC6199 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, Aec-Q101,250V, Sc-74; Diode Configuration Onsemi
13AC6199
Diode, Small Signal, Aec-Q101,250V, Sc-74; Diode Configuration Onsemi 13AC6199
DIODE, SMALL SIGNAL, AEC-Q101,250V, SC-74; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA RoHS Compliant: Yes

DIODE, SMALL SIGNAL, AEC-Q101,250V, SC-74; Diode Configuration:Triple Isolated; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NSVBAS21TMR6T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVBAS21TMR6T1G
Discrete Semiconductor Products - Diodes - Rectifiers NSVBAS21TMR6T1G
DIODE ARRAY GP 250V 200MA SC74

DIODE ARRAY GP 250V 200MA SC74

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Diode Arrays Diode Arrays Diodes Diodes Rectifiers
Product Number 887679-NSVBAS21TMR6T1G NSVBAS21TMR6T1GOSTR-ND 286-NSVBAS21TMR6T1G 1867806 1867806P NSVBAS21TMR6T1G 13AC3866 13AC6199 NSVBAS21TMR6T1G
Product Name Diodes, Rectifiers - Arrays - NSVBAS21TMR6T1G Diode Arrays 250 V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Diode, Small Signal, Auto,250V, Sc-74; Diode Configuration Onsemi Diode, Small Signal, Aec-Q101,250V, Sc-74; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 3 Independent Standard 250 V 200mA (DC) Surface Mount SC-74, SOT-457 Schottky Schottky
Package SC-74; SC-74 SC-74; SOT457; SC-74, SOT-457 Tape and Reel Sc-74 SC-74; SC-74 SOT457; SC-74, SOT-457 SOT457
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Unlock Full Specs
to access all available technical data