onsemi Schottky 30 V 0.5 A Diode and Rectifier NSR05F30NRT5G

Description
30 V Schottky Diode DSN2 (0402) Schottky Diodes 30 V 0.5 A, DSN2 1.0x0.6, 0.65P (0402), 5000-DSFTP Product overview: NSR05F30NRT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR05F30NRT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30 V Schottky Diode DSN2 (0402) Schottky Diodes 30 V 0.5 A, DSN2 1.0x0.6, 0.65P (0402), 5000-DSFTP Product overview: NSR05F30NRT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR05F30NRT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30 V 0.5 A Diode and Rectifier - 280-NSR05F30NRT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30 V 0.5 A Diode and Rectifier
280-NSR05F30NRT5G
Schottky 30 V 0.5 A Diode and Rectifier 280-NSR05F30NRT5G
30 V Schottky Diode DSN2 (0402) Schottky Diodes 30 V 0.5 A, DSN2 1.0x0.6, 0.65P (0402), 5000-DSFTP Product overview: NSR05F30NRT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR05F30NRT5G can be used for catalog matching and distributor lookup.

30 V Schottky Diode DSN2 (0402) Schottky Diodes 30 V 0.5 A, DSN2 1.0x0.6, 0.65P (0402), 5000-DSFTP Product overview: NSR05F30NRT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 V, 0.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 V, 0.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR05F30NRT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR05F30NRT5G - 802653-NSR05F30NRT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR05F30NRT5G
802653-NSR05F30NRT5G
Diodes, Rectifiers - Single - NSR05F30NRT5G 802653-NSR05F30NRT5G
Manufacturer: ON Semiconductor Win Source Part Number: 802653-NSR05F30NRT5G Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 500mA (DC) Operating Temperature - Junction: 150°C (Maximum) Part Status: Obsolete (End Of Life) Supplier Device Package: 2-DSN (1x.60) Manufacturer Package: 2-XDFN Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 430mV at 500mA Current - Reverse Leakage at Vr: 75μA at 30V Part Number Series: NSR05F30

Manufacturer: ON Semiconductor
Win Source Part Number: 802653-NSR05F30NRT5G
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 500mA (DC)
Operating Temperature - Junction: 150°C (Maximum)
Part Status: Obsolete (End Of Life)
Supplier Device Package: 2-DSN (1x.60)
Manufacturer Package: 2-XDFN
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 430mV at 500mA
Current - Reverse Leakage at Vr: 75μA at 30V
Part Number Series: NSR05F30

Buy Now
Single Diodes - NSR05F30NRT5G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR05F30NRT5G-ND
Single Diodes NSR05F30NRT5G-ND
Diode Schottky 30V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Diode Schottky 30V 500mA (DC) Surface Mount 2-DSN (1x0.6), (0402)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR05F30NRT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR05F30NRT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR05F30NRT5G
DIODE SCHOTTKY 30V 500MA 2DSN

DIODE SCHOTTKY 30V 500MA 2DSN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-NSR05F30NRT5G 802653-NSR05F30NRT5G NSR05F30NRT5G-ND NSR05F30NRT5G
Product Name Schottky 30 V 0.5 A Diode and Rectifier Diodes, Rectifiers - Single - NSR05F30NRT5G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 0.5000 amps
Unlock Full Specs
to access all available technical data