Diode Standard 100V 1A Surface Mount SOD-123FL
DIODE STANDARD 100V 1A SOD123FL
DIODE STANDARD 100V 1A SOD123FL
Super Fast Surface Mount Rectifiers, 3000-REEL Product overview: NRVUS1BFA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS1BFA can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 100V, 1A, SOD-123FL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 100V 1A SOD123FL
DIODE GEN PURP 100V 1A SOD123FL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 488-NRVUS1BFATR-ND | 280-NRVUS1BFA | 91AH8420 | NRVUS1BFA | NRVUS1BFA |
| Product Name | Single Diodes | SMD Diode and Rectifier | Rectifier, Single, 100V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| VRRM | 100 volts | ||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | ||
| IF | 1000 mA | ||||
| trr | 50 ns |