Win Source Part Number: 1082714-NRVUS1DFA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-NRVUS1DFATR
Base Product Number: NRVUS1
Diode Standard 200V 1A Surface Mount SOD-123FL
Super Fast Surface Mount Rectifiers, 3000-REEL Product overview: NRVUS1DFA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS1DFA can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A SOD123FL
DIODE GEN PURP 200V 1A SOD123FL
RECTIFIER, SINGLE, 200V, 1A, SOD-123FL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1082714-NRVUS1DFA | 488-NRVUS1DFATR-ND | 280-NRVUS1DFA | NRVUS1DFA | NRVUS1DFA | 91AH8421 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | SMD Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, Single, 200V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi |
| Diode Type | Standard | |||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | 0.9500 volts | ||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | ||||
| trr | 50 ns | 50 ns |