Diode Standard 400V 1A Surface Mount SOD-123FL
Diode Standard 400V 1A Surface Mount SOD-123FL
Diode Standard 400V 1A Surface Mount SOD-123FL
DIODE GEN PURP 400V 1A SOD123FL
RECTIFIER, SINGLE, 400V, 1A, SOD-123FL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 488-NRVUS1GFADKR-ND | NRVUS1GFA | 91AH8423 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 400V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Declining | ||
| RoHS Compliant | RoHS | ||
| VRRM | 400 volts |