onsemi Single Diodes NSR0520V2T1G

Description
Diode Schottky 20V 500mA (DC) Surface Mount SOD-523
Request a Quote Datasheet
Description
Diode Schottky 20V 500mA (DC) Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NSR0520V2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0520V2T1GOSCT-ND
Single Diodes NSR0520V2T1GOSCT-ND
Diode Schottky 20V 500mA (DC) Surface Mount SOD-523

Diode Schottky 20V 500mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - NSR0520V2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0520V2T1GOSTR-ND
Single Diodes NSR0520V2T1GOSTR-ND
Diode Schottky 20V 500mA (DC) Surface Mount SOD-523

Diode Schottky 20V 500mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - NSR0520V2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA (DC) Surface Mount SOD-523

Diode Schottky 20V 500mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Singapore, Singapore
Schottky 500mA 20V Diode and Rectifier
280-NSR0520V2T1G
Schottky 500mA 20V Diode and Rectifier 280-NSR0520V2T1G
500mA 20V Schottky Diode, SOD-523 Product overview: NSR0520V2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500mA, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500mA, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0520V2T1G can be used for catalog matching and distributor lookup.

500mA 20V Schottky Diode, SOD-523 Product overview: NSR0520V2T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500mA, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500mA, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0520V2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR0520V2T1G - 025709-NSR0520V2T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR0520V2T1G
025709-NSR0520V2T1G
Diodes, Rectifiers - Single - NSR0520V2T1G 025709-NSR0520V2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025709-NSR0520V2T1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 480mV @ 500mA Reverse Recovery Time (trr): 12ns Current - Reverse Leakage @ Vr: 75μA @ 20V Capacitance @ Vr, F: 35pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-523 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025709-NSR0520V2T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 480mV @ 500mA
Reverse Recovery Time (trr): 12ns
Current - Reverse Leakage @ Vr: 75μA @ 20V
Capacitance @ Vr, F: 35pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - NSR0520V2T1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
NSR0520V2T1G
Diodes >> Schottky Barrier Diodes (SBD) NSR0520V2T1G
20V 480mV@500mA 500mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

20V 480mV@500mA 500mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - NSR0520V2T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR0520V2T1G
Single Diodes NSR0520V2T1G
DIODE SCHOTTKY 20V 500MA SOD523

DIODE SCHOTTKY 20V 500MA SOD523

Supplier's Site Datasheet
Rectifier, Schottky, 0.5A, 20V, Sod-523; Diode Configuration Onsemi - 32AJ8426 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.5A, 20V, Sod-523; Diode Configuration Onsemi
32AJ8426
Rectifier, Schottky, 0.5A, 20V, Sod-523; Diode Configuration Onsemi 32AJ8426
RECTIFIER, SCHOTTKY, 0.5A, 20V, SOD-523; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Forward Voltage VF Max:480mV; Forward Surge Current Ifsm Max:2A; Operating Temperature RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.5A, 20V, SOD-523; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Forward Voltage VF Max:480mV; Forward Surge Current Ifsm Max:2A; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Rectifier, Schottky, 0.25A, 40V, Sod-523; Diode Configuration Onsemi - 81Y7019 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.25A, 40V, Sod-523; Diode Configuration Onsemi
81Y7019
Rectifier, Schottky, 0.25A, 40V, Sod-523; Diode Configuration Onsemi 81Y7019
RECTIFIER, SCHOTTKY, 0.25A, 40V, SOD-523; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Forward Voltage VF Max:480mV; Forward Surge Current Ifsm Max:2A; Operating Temperature RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.25A, 40V, SOD-523; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Forward Voltage VF Max:480mV; Forward Surge Current Ifsm Max:2A; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0520V2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0520V2T1G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0520V2T1G
DIODE SCHOTTKY 20V 500MA SOD523

DIODE SCHOTTKY 20V 500MA SOD523

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR0520V2T1G
Schottky Diodes & Rectifiers NSR0520V2T1G
Schottky Diodes & Rectifiers 20V SCHOTTKY DIO

Schottky Diodes & Rectifiers 20V SCHOTTKY DIO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number NSR0520V2T1GOSCT-ND 280-NSR0520V2T1G 025709-NSR0520V2T1G NSR0520V2T1G NSR0520V2T1G 32AJ8426 NSR0520V2T1G NSR0520V2T1G
Product Name Single Diodes Schottky 500mA 20V Diode and Rectifier Diodes, Rectifiers - Single - NSR0520V2T1G Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Rectifier, Schottky, 0.5A, 20V, Sod-523; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Tape and Reel SOD-523; SOD-523 SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
RoHS Compliant RoHS RoHS RoHS
IO 0.5000 amps
Unlock Full Specs
to access all available technical data