DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
180
190
200
210
220
230
231
232
233
234
235
236
237
238
239
240
241
242
243
250
260
270
280
290
300
350
400
417
| Product Name | Notes |
|---|---|
| 10.5V Clamp 143A Ipp Tvs Diode Through Hole CASE-1 | |
| 103V Clamp 1.45A Ipp Tvs Diode Surface Mount D-5A | |
| 103V Clamp 1.45A Ipp Tvs Diode Through Hole A, Axial | |
| 10V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount USM | |
| 113V Clamp 1.32A Ipp Tvs Diode Surface Mount D-5A | |
| 113V Clamp 1.32A Ipp Tvs Diode Through Hole A, Axial | |
| 12.8V Clamp 11.7A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 12.8V Clamp 11.7A Ipp Tvs Diode Surface Mount D-5A | |
| 12.8V Clamp 11.7A Ipp Tvs Diode Through Hole A, Axial | |
| 125V Clamp 1.2A Ipp Tvs Diode Surface Mount D-5A | |
| 125V Clamp 1.2A Ipp Tvs Diode Through Hole A, Axial | |
| 13.5V Clamp 11.1A Ipp Tvs Diode Surface Mount D-5A | |
| 13.5V Clamp 11.1A Ipp Tvs Diode Through Hole A, Axial | |
| 137V Clamp 1.09A Ipp Tvs Diode Surface Mount D-5A | |
| 137V Clamp 1.09A Ipp Tvs Diode Through Hole A, Axial | |
| 137V Clamp 11A Ipp Tvs Diode Through Hole CASE-1 | |
| 13V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount USM | |
| 14.5V Clamp 10.3A Ipp Tvs Diode Surface Mount D-5A | |
| 14.5V Clamp 10.3A Ipp Tvs Diode Through Hole A, Axial | |
| 15.6V Clamp 9.62A Ipp Tvs Diode Surface Mount D-5A | |
| 15.6V Clamp 9.62A Ipp Tvs Diode Through Hole A, Axial | |
| 152V Clamp 980mA Ipp Tvs Diode Surface Mount D-5A | |
| 152V Clamp 980mA Ipp Tvs Diode Through Hole A, Axial | |
| 16.5V (Typ) Clamp 8.5A (8/20µs) Ipp Tvs Diode Surface Mount USM | |
| 16.7V Clamp 90A Ipp Tvs Diode Through Hole CASE-1 | |
| 16.9V Clamp 8.88A Ipp Tvs Diode Surface Mount D-5A | |
| 16.9V Clamp 8.88A Ipp Tvs Diode Through Hole A, Axial | |
| 165V Clamp 9.1A Ipp Tvs Diode Through Hole CASE-1 | |
| 168V Clamp 890mA Ipp Tvs Diode Surface Mount D-5A | |
| 168V Clamp 890mA Ipp Tvs Diode Through Hole A, Axial | |
| 18.2V Clamp 8.24A Ipp Tvs Diode Surface Mount D-5A | |
| 18.2V Clamp 8.24A Ipp Tvs Diode Through Hole A, Axial | |
| 183V Clamp 820mA Ipp Tvs Diode Surface Mount D-5A | |
| 183V Clamp 820mA Ipp Tvs Diode Through Hole A, Axial | |
| 20.2V Clamp 7.42A Ipp Tvs Diode Surface Mount D-5A | |
| 20.2V Clamp 7.42A Ipp Tvs Diode Through Hole A, Axial | |
| 208V Clamp 720mA Ipp Tvs Diode Surface Mount D-5A | |
| 208V Clamp 720mA Ipp Tvs Diode Through Hole A, Axial | |
| 22.3V Clamp 6.73A Ipp Tvs Diode Surface Mount D-5A | |
| 22.3V Clamp 6.73A Ipp Tvs Diode Through Hole A, Axial | |
| 225V Clamp 670mA Ipp Tvs Diode Surface Mount D-5A | |
| 225V Clamp 670mA Ipp Tvs Diode Through Hole A, Axial | |
| 25.1V Clamp 5.98A Ipp Tvs Diode Surface Mount D-5A | |
| 25.1V Clamp 5.98A Ipp Tvs Diode Through Hole A, Axial | |
| 25.2V Clamp 59.5A Ipp Tvs Diode Through Hole CASE-1 | |
| 261V Clamp 570mA Ipp Tvs Diode Surface Mount D-5A | |
| 261V Clamp 570mA Ipp Tvs Diode Through Hole A, Axial | |
| 26V (Typ) Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount USM | |
| 27.7V Clamp 5.42A Ipp Tvs Diode Surface Mount D-5A | |
| 27.7V Clamp 5.42A Ipp Tvs Diode Through Hole A, Axial | |
| 27V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount USM | |
| 294V Clamp 510mA Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 294V Clamp 510mA Ipp Tvs Diode Through Hole A, Axial | |
| 30.5V (Typ) Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount USM | |
| 30.5V Clamp 4.92A Ipp Tvs Diode Surface Mount D-5A | |
| 30.5V Clamp 4.92A Ipp Tvs Diode Through Hole A, Axial | |
| 33.3V Clamp 4.5A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 33.3V Clamp 4.5A Ipp Tvs Diode Surface Mount D-5A | |
| 33.3V Clamp 4.5A Ipp Tvs Diode Through Hole A, Axial | |
| 36.5V (Typ) Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount USM | |
| 37.4V Clamp 4.01A Ipp Tvs Diode Surface Mount D-5A | |
| 37.4V Clamp 4.01A Ipp Tvs Diode Through Hole A, Axial | |
| 41.6V Clamp 3.6A Ipp Tvs Diode Surface Mount D-5A | |
| 41.6V Clamp 3.6A Ipp Tvs Diode Through Hole A, Axial | |
| 419V Clamp 36A Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 45.7V Clamp 3.28A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 45.7V Clamp 3.28A Ipp Tvs Diode Surface Mount D-5A | |
| 45.7V Clamp 3.28A Ipp Tvs Diode Through Hole A, Axial | |
| 47.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount USM | |
| 49.9V Clamp 3.01A Ipp Tvs Diode Surface Mount D-5A | |
| 49.9V Clamp 3.01A Ipp Tvs Diode Through Hole A, Axial | |
| 53.6V Clamp 2.8A Ipp Tvs Diode Through Hole A, Axial | |
| 59.1V Clamp 2.54A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 59.1V Clamp 2.54A Ipp Tvs Diode Through Hole A, Axial | |
| 600V, 3A, SMB, ULTRA FAST RECOVE | |
| 600V, 3A, SMC, ULTRA FAST RECOVE | |
| 63V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount USM | |
| 64.6V Clamp 2.32A Ipp Tvs Diode Surface Mount D-5A | |
| 64.6V Clamp 2.32A Ipp Tvs Diode Through Hole A, Axial | |
| 64.8V Clamp 23.2A Ipp Tvs Diode Through Hole CASE-1 | |
| 70.1V Clamp 2.14A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 70.1V Clamp 2.14A Ipp Tvs Diode Through Hole A, Axial | |
| 77V Clamp 1.95A Ipp Tvs Diode Surface Mount D-5A | |
| 77V Clamp 1.95A Ipp Tvs Diode Through Hole A, Axial | |
| 85.3V Clamp 1.76A Ipp Tvs Diode Through Hole A, Axial | |
| 92V Clamp 16.3A Ipp Tvs Diode Through Hole CASE-1 | |
| 93.7V Clamp 1.6A Ipp Tvs Diode Surface Mount D-5A | |
| 93.7V Clamp 1.6A Ipp Tvs Diode Through Hole A, Axial | |
| 94V Clamp 160A Ipp Tvs Diode Through Hole Case 5A (DO-204AR) | |
| 9V (Typ) Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount USM | |
| Clamp Ipp Tvs Diode | |
| Diode Array 1 Pair Common Anode Standard 100V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 100V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 100V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 100V 50A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 1200V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 1200V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 1200V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 1200V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 200V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 200V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 200V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 200V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 200V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 400V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 400V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 400V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 400V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 400V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 50V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 50V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 50V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 50V 50A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 600V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 600V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 600V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 600V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard 600V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard, Reverse Polarity 200V 50A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard, Reverse Polarity 400V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard, Reverse Polarity 400V 50A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Anode Standard, Reverse Polarity 600V 50A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 100V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 100V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 100V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 100V 50A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 1200V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 1200V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 1200V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 1200V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 200V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 200V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 16A Through Hole TO-220-3 Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 200V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 200V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 200V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 200V 50A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 400V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 400V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 400V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 400V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 400V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 400V 50A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 50V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 50V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 50V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 50V 50A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 600V 100A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 600V 150A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 600V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 16A Through Hole TO-220-3 Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 600V 16A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 200A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 600V 250A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 600V 300A Chassis Mount Three Tower | |
| Diode Array 1 Pair Common Cathode Standard 600V 50A Chassis Mount Three Tower | |
| DIODE ARRAY GP 200V 10A D2PAK | |
| DIODE ARRAY GP 200V 10A TO252 | |
| DIODE ARRAY GP 200V 16A TO252 | |
| DIODE ARRAY GP 200V 20A D2PAK | |
| DIODE ARRAY GP 200V 20A ITO220AB | |
| DIODE ARRAY GP 200V 20A TO-220AB | |
| DIODE ARRAY GP 300V 10A TO-220AB | |
| DIODE ARRAY GP 400V 10A D2PAK | |
| DIODE ARRAY GP 400V 10A TO252 | |
| DIODE ARRAY GP 400V 16A D2PAK | |
| DIODE ARRAY GP 400V 16A ITO220AB | |
| DIODE ARRAY GP 400V 16A TO-220AB | |
| DIODE ARRAY GP 400V 16A TO252 | |
| DIODE ARRAY GP 400V 20A D2PAK | |
| DIODE ARRAY GP 400V 20A ITO220AB | |
| DIODE ARRAY GP 400V 20A TO-220AB | |
| DIODE ARRAY GP 600V 10A D2PAK | |
| DIODE ARRAY GP 600V 10A TO252 | |
| DIODE ARRAY GP 600V 16A TO-220AB | |
| DIODE ARRAY GP 600V 16A TO252 | |
| DIODE ARRAY GP 600V 20A D2PAK | |
| DIODE ARRAY GP 600V 20A ITO220AB | |
| DIODE ARRAY GP 600V 20A TO-220AB | |
| Diode FERD (Field Effect Rectifier Diode) 600V 8A Surface Mount DPAK (TO-252) | |
| DIODE GEN PURP 200V 3A DO214AB | |
| DIODE GEN PURP 400V 1.5A DO214AA | |
| DIODE GEN PURP 400V 2A DO214AA | |
| DIODE GEN PURP 400V 3A DO214AB | |
| DIODE GEN PURP 600V 1A DO214AA | |
| DIODE GEN PURP 600V 1A SMA TR 5K | |
| DIODE GEN PURP 600V 1A SMAE | |
| DIODE GEN PURP 600V 1A SMB TR 3K | |
| DIODE GEN PURP 600V 1A SMB | |
| DIODE GEN PURP 600V 2A DO214AA | |
| DIODE GEN PURP 600V 3A DO214AB | |
| DIODE GEN PURP 600V 3A SMC TR 3K | |
| Diode Standard 100V 2A Surface Mount SMB | |
| DIODE STANDARD 1200V 8A D2PAK | |
| DIODE STANDARD 1200V 8A ITO220AC | |
| DIODE STANDARD 1200V 8A TO220AC | |
| DIODE STANDARD 1200V 8A TO252 | |
| DIODE STANDARD 200V 10A TO252 | |
| Diode Standard 200V 15A Surface Mount D2PAK | |
| DIODE STANDARD 200V 1A DO214AA | |
| Diode Standard 200V 1A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 200V 2A DO214AA | |
| DIODE STANDARD 200V 2A SMB | |
| DIODE STANDARD 200V 2A SMBF | |
| Diode Standard 200V 2A Surface Mount SMB | |
| DIODE STANDARD 200V 3A DO214AB | |
| DIODE STANDARD 200V 3A SMBF | |
| Diode Standard 200V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 200V 3A Surface Mount SMC (DO-214AB) | |
| Diode Standard 200V 3A Surface Mount SMC | |
| DIODE STANDARD 200V 4A DO214AB | |
| DIODE STANDARD 200V 4A SMC | |
| Diode Standard 200V 4A Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 200V 5A ITO220AC | |
| DIODE STANDARD 200V 5A TO220AC | |
| DIODE STANDARD 200V 5A TO252 | |
| Diode Standard 200V 8A Surface Mount D-Pak | |
| Diode Standard 200V 8A Through Hole ITO-220AC | |
| Diode Standard 200V 8A Through Hole TO-220AC | |
| DIODE STANDARD 300V 2A SMB | |
| Diode Standard 300V 2A Surface Mount SMB | |
| DIODE STANDARD 400V 1.5A DO214AA | |
| Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB) | |
| DIODE STANDARD 400V 10A TO252 | |
| Diode Standard 400V 1A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 400V 2A DO214AA | |
| DIODE STANDARD 400V 2A SMBF | |
| Diode Standard 400V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 400V 2A Surface Mount SMB | |
| DIODE STANDARD 400V 3A DO214AB | |
| DIODE STANDARD 400V 3A SMBF | |
| Diode Standard 400V 3A Surface Mount DO-214AA (SMB) | |
| Diode Standard 400V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 400V 3A Surface Mount SMC (DO-214AB) | |
| Diode Standard 400V 3A Surface Mount SMC | |
| DIODE STANDARD 400V 5A ITO220AC | |
| DIODE STANDARD 400V 5A TO220AC | |
| DIODE STANDARD 400V 5A TO252 | |
| DIODE STANDARD 400V 8A ITO220AC | |
| DIODE STANDARD 400V 8A TO220AC | |
| DIODE STANDARD 400V 8A TO252 | |
| Diode Standard 50V 2A Surface Mount SMB | |
| DIODE STANDARD 600V 1.5A DO214AA | |
| Diode Standard 600V 1.5A Surface Mount DO-214AA (SMB) | |
| DIODE STANDARD 600V 10A TO252 | |
| Diode Standard 600V 15A Surface Mount D2PAK | |
| DIODE STANDARD 600V 15A TO220AC | |
| DIODE STANDARD 600V 1A DO214AA | |
| DIODE STANDARD 600V 1A DO214AC | |
| DIODE STANDARD 600V 1A DO221AC | |
| DIODE STANDARD 600V 1A SMA | |
| DIODE STANDARD 600V 1A SMAE | |
| DIODE STANDARD 600V 1A SMB | |
| DIODE STANDARD 600V 1A SOD123FL | |
| DIODE STANDARD 600V 1A SOD123HL | |
| Diode Standard 600V 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 600V 1A Surface Mount SMB | |
| Diode Standard 600V 2.4A Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 600V 20A ITO220AC | |
| DIODE STANDARD 600V 2A DO214AA | |
| DIODE STANDARD 600V 2A DO214AC | |
| DIODE STANDARD 600V 2A SMB | |
| DIODE STANDARD 600V 2A SMBF | |
| DIODE STANDARD 600V 2A SOD123HL | |
| Diode Standard 600V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 2A Surface Mount SMB | |
| DIODE STANDARD 600V 30A D2PAK | |
| DIODE STANDARD 600V 30A ITO220AC | |
| DIODE STANDARD 600V 30A TO220AC | |
| DIODE STANDARD 600V 3A DO214AA | |
| DIODE STANDARD 600V 3A DO214AB | |
| DIODE STANDARD 600V 3A DO221AC | |
| DIODE STANDARD 600V 3A SMB | |
| DIODE STANDARD 600V 3A SMBF | |
| DIODE STANDARD 600V 3A SMC | |
| Diode Standard 600V 3A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 600V 3A Surface Mount SMB | |
| Diode Standard 600V 3A Surface Mount SMC | |
| DIODE STANDARD 600V 4A DO214AA | |
| DIODE STANDARD 600V 4A DO214AB | |
| DIODE STANDARD 600V 4A SMBF | |
| DIODE STANDARD 600V 4A SMC | |
| Diode Standard 600V 4A Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 600V 5A DO214AB | |
| DIODE STANDARD 600V 5A ITO220AC | |
| DIODE STANDARD 600V 5A TO220AC | |
| DIODE STANDARD 600V 5A TO252 | |
| DIODE STANDARD 600V 8A ITO220AC | |
| Diode Standard 600V 8A Surface Mount D-Pak | |
| Diode Standard 600V 8A Through Hole ITO-220AC | |
| Diode Standard 600V 8A Through Hole TO-220AC | |
| DIODE STANDARD 600V 8A TO220AC | |
| DIODE STANDARD 600V 8A TO252 | |
| DIODE STANDARD 650V 8A ITO220AC | |
| DIODE STANDARD 800V 4A DO201AD | |
| Diode Standard 800V 4A Surface Mount SMC | |
| DIODE VARACTOR 30V SINGLE TO-92 | |
| DIODE ZENER 13V 50W DO5 | |
| DIODE ZENER 15V 500MW DO213AA | |
| DIODE ZENER 51V 50W DO5 | |
| DIODE ZENER 68V 500MW DO213AA | |
| DIODE ZENER 75V 500MW DO213AA | |
| Diode | |
| DIODEFAST600V1ASMB | |
| FRED GPP RECTIFIER SMA T&R 5K | |
| IC | |
| LOW CAPACITANCE TVS | |
| MURS160B/SOD1002/SMB | |
| RECTIFIER, ULTRA-FAST/HIGH EFFIC | |
| SUPER FAST RECOVERY RECTIFIER,TO | |
| TVS DIODE 100VWM 168VC A SQMELF | |
| TVS DIODE 10VWM 16.9VC A SQMELF | |
| TVS DIODE 110VWM 183VC A SQMELF | |
| TVS DIODE 11VWM 18.2VC A SQMELF | |
| TVS DIODE 120VWM 208VC A SQMELF | |
| TVS DIODE 12VWM 20.2VC A SQMELF | |
| TVS DIODE 130VWM 225VC A SQMELF | |
| TVS DIODE 13VWM 22.3VC A SQMELF | |
| TVS DIODE 150VWM 261VC A SQMELF | |
| TVS DIODE 15VWM 25.1VC A SQMELF | |
| TVS DIODE 170VWM 294VC A SQMELF | |
| TVS DIODE 17VWM 27.7VC A SQMELF | |
| TVS DIODE 18VWM 30.5VC A SQMELF | |
| TVS DIODE 20VWM 33.3VC A SQMELF | |
| TVS DIODE 22VWM 37.4VC A SQMELF | |
| TVS DIODE 25VWM 41.6VC A SQMELF | |
| TVS DIODE 28VWM 45.7VC A SQMELF | |
| TVS DIODE 30VWM 49.9VC A SQMELF | |
| TVS DIODE 33VWM 53.6VC A SQMELF | |
| TVS DIODE 33VWM 54.8VC DO204AR | |
| TVS DIODE 36VWM 59.7VC DO204AR | |
| TVS DIODE 40VWM 64.6VC A SQMELF | |
| TVS DIODE 48VWM 77.7VC DO204AR | |
| TVS DIODE 53VWM 85.3VC A SQMELF | |
| TVS DIODE 54VWM 87.5VC DO204AR | |
| TVS DIODE 58VWM 93.7VC A SQMELF | |
| TVS DIODE 6.8VWM 12.8V A SQMELF | |
| TVS DIODE 60VWM 97.3VC DO204AR | |
| TVS DIODE 64VWM 103VC A SQMELF | |
| TVS DIODE 7.5VWM 13.5V A SQMELF | |
| TVS DIODE 70VWM 113VC A SQMELF | |
| TVS DIODE 75VWM 125VC A SQMELF | |
| TVS DIODE 8.5VWM 14.5V A SQMELF | |
| TVS DIODE 82VWM 137VC A SQMELF | |
| TVS DIODE 94VWM 152VC A SQMELF | |
| TVS DIODE 9VWM 15.6VC A SQMELF | |
| ULTRAFAST RECOVERY RECTIFIER,TO- | |
| Varactors 1 Pair Common Cathode 32V Through Hole TO-92 (TO-226) | |
| Varactors Single 30V Through Hole TO-92 |
| << Prev | Next >> |