onsemi Diodes, Rectifiers - Arrays - NSVMMBD353LT1G NSVMMBD353LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078233-NSVMMBD353LT 1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 7V Voltage - Forward (Vf) (Max) @ If: 600mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 7V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Series Connection Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1078233-NSVMMBD353LT 1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 7V Voltage - Forward (Vf) (Max) @ If: 600mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 7V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Series Connection Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - NSVMMBD353LT1G - 1078233-NSVMMBD353LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NSVMMBD353LT1G
1078233-NSVMMBD353LT1G
Diodes, Rectifiers - Arrays - NSVMMBD353LT1G 1078233-NSVMMBD353LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1078233-NSVMMBD353LT 1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 7V Voltage - Forward (Vf) (Max) @ If: 600mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 7V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Series Connection Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1078233-NSVMMBD353LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 7V
Voltage - Forward (Vf) (Max) @ If: 600mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 7V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Series Connection
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Diodes - NSVMMBD353LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 7V Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 7V Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
RF Diodes - NSVMMBD353LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 7V Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 7V Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
RF Diodes - NSVMMBD353LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 7V Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 7V Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Automotive 7V 300mW SOT-23 Diode and Rectifier
284-NSVMMBD353LT1G
Automotive 7V 300mW SOT-23 Diode and Rectifier 284-NSVMMBD353LT1G
RF Diode 7V 300mW Automotive 3-Pin SOT-23 T/R Product overview: NSVMMBD353LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7V, 300mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 7V, 300mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-NSVMMBD353LT1G can be used for catalog matching and distributor lookup.

RF Diode 7V 300mW Automotive 3-Pin SOT-23 T/R Product overview: NSVMMBD353LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7V, 300mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 7V, 300mW, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-NSVMMBD353LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSVMMBD353LT1G
Schottky Diodes & Rectifiers NSVMMBD353LT1G
Schottky Diodes & Rectifiers SS SHKY DIO 7V TR

Schottky Diodes & Rectifiers SS SHKY DIO 7V TR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - NSVMMBD353LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
NSVMMBD353LT1G
Discrete Semiconductor Products - Diodes - RF Diodes NSVMMBD353LT1G
DIODE SCHOTTKY 7V 225MW SOT23-3

DIODE SCHOTTKY 7V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays RF Diodes Rectifiers Schottky Diodes RF Diodes
Product Number 1078233-NSVMMBD353LT1G NSVMMBD353LT1GOSTR-ND 284-NSVMMBD353LT1G NSVMMBD353LT1G NSVMMBD353LT1G
Product Name Diodes, Rectifiers - Arrays - NSVMMBD353LT1G RF Diodes Automotive 7V 300mW SOT-23 Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type Standard Schottky
Life Cycle Stage Active Active
VF 0.6000 volts
VR 7 volts 7 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data