15V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (3.5x2)
TVS DIODE 3VWM 15VC 10UDFN
TVS DIODE 3VWM 15VC 10UDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NSP8818MUTAGOSTR-ND | NSP8818MUTAG | NSP8818MUTAG |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | 10-UDFN Exposed Pad | 10-UDFN (3.5x2) | 10-UDFN Exposed Pad |
| VC | 15 volts | 15 volts | 15 volts |
| VBR | 3.2 volts | 3.2 volts | 3.2 volts |