onsemi Schottky 500mA 20V Diode and Rectifier NSR0620P2T5G

Description
500mA 20V Schottky Diode, SOD-923, Single Product overview: NSR0620P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500mA, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500mA, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0620P2T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500mA 20V Schottky Diode, SOD-923, Single Product overview: NSR0620P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500mA, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500mA, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0620P2T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 500mA 20V Diode and Rectifier
280-NSR0620P2T5G
Schottky 500mA 20V Diode and Rectifier 280-NSR0620P2T5G
500mA 20V Schottky Diode, SOD-923, Single Product overview: NSR0620P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500mA, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500mA, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0620P2T5G can be used for catalog matching and distributor lookup.

500mA 20V Schottky Diode, SOD-923, Single Product overview: NSR0620P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500mA, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500mA, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0620P2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR0620P2T5G - 025712-NSR0620P2T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR0620P2T5G
025712-NSR0620P2T5G
Diodes, Rectifiers - Single - NSR0620P2T5G 025712-NSR0620P2T5G
Manufacturer: ON Semiconductor Win Source Part Number: 025712-NSR0620P2T5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 500mA (DC) Voltage - Forward (Vf) (Max) @ If: 520mV @ 500mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 9μA @ 20V Capacitance @ Vr, F: 12pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: NSR0620P2 Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-923 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RBE05SM20AT2R; Introduction Date: August 08, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Portable Devices, Computers & Computer Peripherals, Lighting, Consumer Electronics

Manufacturer: ON Semiconductor
Win Source Part Number: 025712-NSR0620P2T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 500mA (DC)
Voltage - Forward (Vf) (Max) @ If: 520mV @ 500mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 9μA @ 20V
Capacitance @ Vr, F: 12pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: NSR0620P2
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-923
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RBE05SM20AT2R;
Introduction Date: August 08, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Lighting, Consumer Electronics

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1841058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1841058
Schottky Diodes & Rectifiers 1841058
onsemi NSR0620P2T5G Diode

onsemi NSR0620P2T5G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1841380P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1841380P
Schottky Diodes & Rectifiers 1841380P
onsemi NSR0620P2T5G Diode

onsemi NSR0620P2T5G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1841380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1841380
Schottky Diodes & Rectifiers 1841380
onsemi NSR0620P2T5G Diode

onsemi NSR0620P2T5G Diode

Supplier's Site
Single Diodes - NSR0620P2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0620P2T5GOSCT-ND
Single Diodes NSR0620P2T5GOSCT-ND
Diode Schottky 20V 500mA (DC) Surface Mount SOD-923

Diode Schottky 20V 500mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - NSR0620P2T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 500mA (DC) Surface Mount SOD-923

Diode Schottky 20V 500mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Single Diodes - NSR0620P2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NSR0620P2T5GOSTR-ND
Single Diodes NSR0620P2T5GOSTR-ND
Diode Schottky 20V 500mA (DC) Surface Mount SOD-923

Diode Schottky 20V 500mA (DC) Surface Mount SOD-923

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR0620P2T5G
Schottky Diodes & Rectifiers NSR0620P2T5G
Schottky Diodes & Rectifiers 20V SCHOTTKY DIODE SOD923

Schottky Diodes & Rectifiers 20V SCHOTTKY DIODE SOD923

Buy Now Datasheet
Schottky Rectifier, 500Ma, 20V, Sod-923, Full Reel; Diode Configuration Onsemi - 13P5594 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 500Ma, 20V, Sod-923, Full Reel; Diode Configuration Onsemi
13P5594
Schottky Rectifier, 500Ma, 20V, Sod-923, Full Reel; Diode Configuration Onsemi 13P5594
SCHOTTKY RECTIFIER, 500mA, 20V, SOD-923, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Forward Voltage Max:520mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 500mA, 20V, SOD-923, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:20V; Average Forward Current:500mA; Forward Voltage Max:520mV; Forward Surge Current:1A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Diode, Small Signal, 500Ma, 20V, Sod-923-2; Diode Configuration Onsemi - 85W2841 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 500Ma, 20V, Sod-923-2; Diode Configuration Onsemi
85W2841
Diode, Small Signal, 500Ma, 20V, Sod-923-2; Diode Configuration Onsemi 85W2841
DIODE, SMALL SIGNAL, 500mA, 20V, SOD-923-2; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Forward Voltage VF Max:520mV; Forward Surge Current Ifsm Max:1A; Diode Case Style:SOD-923 RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 500mA, 20V, SOD-923-2; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):500mA; Forward Voltage VF Max:520mV; Forward Surge Current Ifsm Max:1A; Diode Case Style:SOD-923 RoHS Compliant: Yes

Supplier's Site
Single Diodes - NSR0620P2T5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR0620P2T5G
Single Diodes NSR0620P2T5G
DIODE SCHOTTKY 20V 500MA SOD923

DIODE SCHOTTKY 20V 500MA SOD923

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - NSR0620P2T5G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
NSR0620P2T5G
Diodes >> Schottky Barrier Diodes (SBD) NSR0620P2T5G
20V 520mV@500mA 500mA SOD-923 Schottky Barrier Diodes (SBD) ROHS

20V 520mV@500mA 500mA SOD-923 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0620P2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0620P2T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0620P2T5G
DIODE SCHOTTKY 20V 500MA SOD923

DIODE SCHOTTKY 20V 500MA SOD923

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-NSR0620P2T5G 025712-NSR0620P2T5G 1841058 1841380P NSR0620P2T5GOSCT-ND NSR0620P2T5G 13P5594 85W2841 NSR0620P2T5G NSR0620P2T5G NSR0620P2T5G
Product Name Schottky 500mA 20V Diode and Rectifier Diodes, Rectifiers - Single - NSR0620P2T5G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Diodes & Rectifiers Schottky Rectifier, 500Ma, 20V, Sod-923, Full Reel; Diode Configuration Onsemi Diode, Small Signal, 500Ma, 20V, Sod-923-2; Diode Configuration Onsemi Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-923 Sod-923 SOD-923 SOD-923 SOD-923
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 0.5000 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data