Diode Standard 50V 1.5A Surface Mount DO-214AC (SMA)
Manufacturer: onsemi
Win Source Part Number: 1325227-NRVUS2AA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 7,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1.5 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AC (SMA)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: NRVUS2
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
Super Fast Surface Mount Rectifiers, 7500-REEL Product overview: NRVUS2AA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS2AA can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 1.5A DO214AC
Rectifiers HER SMA GPPN 1.5A 5 0V
RECTIFIER, SINGLE, 50V, 1.5A, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1.5A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | NRVUS2AA-ND | 1325227-NRVUS2AA | 280-NRVUS2AA | NRVUS2AA | NRVUS2AA | 73AC4877 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | SMD Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 50V, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 1 volts | 1 volts | 1 volts | |||
| VR | 50 volts |