onsemi TVS Diodes NSPU5221MUTBG

Description
35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
Request a Quote Datasheet
Description
35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - NSPU5221MUTBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)

35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)

Buy Now Datasheet
TVS Diodes - NSPU5221MUTBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)

35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)

Buy Now Datasheet
Tvs Diode, 22V, Unidir, Udfn; Product Range Onsemi - 84AC7279 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 22V, Unidir, Udfn; Product Range Onsemi
84AC7279
Tvs Diode, 22V, Unidir, Udfn; Product Range Onsemi 84AC7279
TVS DIODE, 22V, UNIDIR, UDFN; Product Range:NSPU5221 Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:35V; Diode Case Style:UDFN; No. of Pins:6Pins; Breakdown Voltage Min:24V; BreakdownRoHS Compliant: Yes

TVS DIODE, 22V, UNIDIR, UDFN; Product Range:NSPU5221 Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:22V; Clamping Voltage Vc Max:35V; Diode Case Style:UDFN; No. of Pins:6Pins; Breakdown Voltage Min:24V; BreakdownRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NSPU5221MUTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NSPU5221MUTBG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NSPU5221MUTBG
TVS DIODE 22VWM 35VC 6UDFN

TVS DIODE 22VWM 35VC 6UDFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number NSPU5221MUTBGOSTR-ND 84AC7279 NSPU5221MUTBG
Product Name TVS Diodes Tvs Diode, 22V, Unidir, Udfn; Product Range Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package 6-UFDFN Exposed Pad UDFN 6-UDFN (1.8x2)
VC 35 volts 35 volts 35 volts
VBR 24 volts 24 to ? volts 24 volts
Unlock Full Specs
to access all available technical data