DIODE STANDARD 600V 1A SMB
Diode Standard 600V 1A Surface Mount SMB
DIODE STANDARD 600V 1A SMB
Win Source Part Number: 962756-NRVUHS160VT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 2.4 V @ 1 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 20 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: NRVUHS160
600 V, 1.0 A Ultrafast Rectifier, 2500-REEL Product overview: NRVUHS160VT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 1.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 1.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUHS160VT3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1A SMB
DIODE GEN PURP 600V 1A SMB
Rectifiers 1A/600V MEGAHERTZ SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 488-NRVUHS160VT3GDKR-ND | 962756-NRVUHS160VT3G | 280-NRVUHS160VT3G | NRVUHS160VT3G | NRVUHS160VT3G | NRVUHS160VT3G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600 V 1.0 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 2.4 volts | 2.4 volts | 2.4 volts | |||
| VR | 600 volts | 600 volts |