DIODE 8 A, 800 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: NS8KT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NS8KT-E3/45 can be used for catalog matching and distributor lookup.
Diode Standard 800V 8A Through Hole TO-220AC
Manufacturer: Vishay
Win Source Part Number: 041955-NS8KT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 8A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Rectifiers 800 Volt 8.0 Amp 125 Amp IFSM
DIODE GEN PURP 800V 8A TO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-NS8KT-E3/45 | NS8KT-E3/45GI-ND | 041955-NS8KT-E3/45 | NS8KT-E3/45 | NS8KT-E3/45 |
| Product Name | 8 A 800 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - NS8KT-E3/45 | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220AC-2 | TO-220 | ||
| RoHS Compliant | RoHS | ||||
| IO | 8 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard |