onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single NSVR351SDSA3T1G

Description
Manufacturer: onsemi Win Source Part Number: 1324221-NSVR351SDSA3 T1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 5 V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 230 mV @ 1 mA Current - Reverse Leakage @ Vr: 25 µA @ 500 mV Capacitance @ Vr, F: 0.69pF @ 200mV, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SC-59-3/CP3 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: ,488-NSVR351SDSA3T1G TR,NSVR351SDSA3T1G-N D,488-NSVR351SDSA3T1 GCT,488-NSVR351SDSA3 T1GDKR Base Product Number: NSVR351 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1324221-NSVR351SDSA3 T1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 5 V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 230 mV @ 1 mA Current - Reverse Leakage @ Vr: 25 µA @ 500 mV Capacitance @ Vr, F: 0.69pF @ 200mV, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SC-59-3/CP3 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: ,488-NSVR351SDSA3T1G TR,NSVR351SDSA3T1G-N D,488-NSVR351SDSA3T1 GCT,488-NSVR351SDSA3 T1GDKR Base Product Number: NSVR351 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324221-NSVR351SDSA3T1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324221-NSVR351SDSA3T1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324221-NSVR351SDSA3T1G
Manufacturer: onsemi Win Source Part Number: 1324221-NSVR351SDSA3 T1G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 5 V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 230 mV @ 1 mA Current - Reverse Leakage @ Vr: 25 µA @ 500 mV Capacitance @ Vr, F: 0.69pF @ 200mV, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SC-59-3/CP3 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: ,488-NSVR351SDSA3T1G TR,NSVR351SDSA3T1G-N D,488-NSVR351SDSA3T1 GCT,488-NSVR351SDSA3 T1GDKR Base Product Number: NSVR351 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324221-NSVR351SDSA3T1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 5 V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 230 mV @ 1 mA
Current - Reverse Leakage @ Vr: 25 µA @ 500 mV
Capacitance @ Vr, F: 0.69pF @ 200mV, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SC-59-3/CP3
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: ,488-NSVR351SDSA3T1GTR,NSVR351SDSA3T1G-ND,488-NSVR351SDSA3T1GCT,488-NSVR351SDSA3T1GDKR
Base Product Number: NSVR351
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RF Diodes - 488-NSVR351SDSA3T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 5V 30mA (DC) Surface Mount SC-59-3/CP3

Diode Schottky 5V 30mA (DC) Surface Mount SC-59-3/CP3

Buy Now Datasheet
RF Diodes - 488-NSVR351SDSA3T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 5V 30mA (DC) Surface Mount SC-59-3/CP3

Diode Schottky 5V 30mA (DC) Surface Mount SC-59-3/CP3

Buy Now Datasheet
RF Diodes - 488-NSVR351SDSA3T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 5V 30mA (DC) Surface Mount SC-59-3/CP3

Diode Schottky 5V 30mA (DC) Surface Mount SC-59-3/CP3

Buy Now Datasheet
Singapore, Singapore
Automotive Schottky 5V Diode and Rectifier
284-NSVR351SDSA3T1G
Automotive Schottky 5V Diode and Rectifier 284-NSVR351SDSA3T1G
RF Diode Schottky 5V Automotive 3-Pin SC-59 T/R Product overview: NSVR351SDSA3T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 5V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 5V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-NSVR351SDSA3T1G can be used for catalog matching and distributor lookup.

RF Diode Schottky 5V Automotive 3-Pin SC-59 T/R Product overview: NSVR351SDSA3T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 5V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 5V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-NSVR351SDSA3T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSVR351SDSA3T1G
Schottky Diodes & Rectifiers NSVR351SDSA3T1G
Schottky Diodes & Rectifiers SBD SERIES 30MA 5V

Schottky Diodes & Rectifiers SBD SERIES 30MA 5V

Buy Now Datasheet
Single Diodes - NSVR351SDSA3T1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSVR351SDSA3T1G
Single Diodes NSVR351SDSA3T1G
DIODE SCHOTT 5V 30MA SC59-3/CP3

DIODE SCHOTT 5V 30MA SC59-3/CP3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - NSVR351SDSA3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
NSVR351SDSA3T1G
Discrete Semiconductor Products - Diodes - RF Diodes NSVR351SDSA3T1G
DIODE SCHOTT 5V 30MA SC59-3/CP3

DIODE SCHOTT 5V 30MA SC59-3/CP3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes RF Diodes Rectifiers Schottky Diodes Schottky Diodes RF Diodes
Product Number 1324221-NSVR351SDSA3T1G 488-NSVR351SDSA3T1GTR-ND 284-NSVR351SDSA3T1G NSVR351SDSA3T1G NSVR351SDSA3T1G NSVR351SDSA3T1G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single RF Diodes Automotive Schottky 5V Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package SC-59; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SC-59-3/CP3
RoHS Compliant RoHS
VF 0.2300 volts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Configuration Single
Unlock Full Specs
to access all available technical data