onsemi Schottky 200 mA 30 V Diode and Rectifier NSR02F30MXT5G

Description
200 mA, 30 V, Schottky Barrier Diode in X3DFN (0201), 10000-REEL Product overview: NSR02F30MXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR02F30MXT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200 mA, 30 V, Schottky Barrier Diode in X3DFN (0201), 10000-REEL Product overview: NSR02F30MXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR02F30MXT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 200 mA 30 V Diode and Rectifier - 280-NSR02F30MXT5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200 mA 30 V Diode and Rectifier
280-NSR02F30MXT5G
Schottky 200 mA 30 V Diode and Rectifier 280-NSR02F30MXT5G
200 mA, 30 V, Schottky Barrier Diode in X3DFN (0201), 10000-REEL Product overview: NSR02F30MXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR02F30MXT5G can be used for catalog matching and distributor lookup.

200 mA, 30 V, Schottky Barrier Diode in X3DFN (0201), 10000-REEL Product overview: NSR02F30MXT5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR02F30MXT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NSR02F30MXT5G - 887662-NSR02F30MXT5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR02F30MXT5G
887662-NSR02F30MXT5G
Diodes, Rectifiers - Single - NSR02F30MXT5G 887662-NSR02F30MXT5G
Manufacturer: ON Semiconductor Win Source Part Number: 887662-NSR02F30MXT5G Features: Diode Schottky 30 V 200mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: NSR02 Categories: Discrete Semiconductor Products Case / Package: 2-X3DFN (0.6x0.3) (0201) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSR02F30MXT5G-ND, NSR02F30MXT5GOSTR, NSR02F30MXT5GOSCT, NSR02F30MXT5GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 887662-NSR02F30MXT5G
Features: Diode Schottky 30 V 200mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSR02
Categories: Discrete Semiconductor Products
Case / Package: 2-X3DFN (0.6x0.3) (0201)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSR02F30MXT5G-ND, NSR02F30MXT5GOSTR, NSR02F30MXT5GOSCT, NSR02F30MXT5GOSDKR

Buy Now Datasheet
Single Diodes - NSR02F30MXT5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Diode Schottky 30V 200mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
Single Diodes - NSR02F30MXT5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Diode Schottky 30V 200mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
Single Diodes - NSR02F30MXT5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Diode Schottky 30V 200mA (DC) Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
Single Diodes - NSR02F30MXT5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSR02F30MXT5G
Single Diodes NSR02F30MXT5G
DIODE SCHOTTKY 30V 200MA 2X3DFN

DIODE SCHOTTKY 30V 200MA 2X3DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR02F30MXT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR02F30MXT5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR02F30MXT5G
DIODE SCHOTTKY 30V 200MA 2X3DFN

DIODE SCHOTTKY 30V 200MA 2X3DFN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR02F30MXT5G
Schottky Diodes & Rectifiers NSR02F30MXT5G
Schottky Diodes & Rectifiers 30V 200MA X3DFN ULTR

Schottky Diodes & Rectifiers 30V 200MA X3DFN ULTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-NSR02F30MXT5G 887662-NSR02F30MXT5G NSR02F30MXT5GOSTR-ND NSR02F30MXT5G NSR02F30MXT5G NSR02F30MXT5G
Product Name Schottky 200 mA 30 V Diode and Rectifier Diodes, Rectifiers - Single - NSR02F30MXT5G Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package 2-X3DFN (0.6x0.3) (0201) 0201 (0603 Metric) X3DFN-2
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1827085P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC1657-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia - 39K0674 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 30 volts
VF 0.5000 volts
View Details
Rectifier Diodes - F50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details