onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single NSVRB521S30T5G

Description
Manufacturer: onsemi Win Source Part Number: 1324014-NSVRB521S30T 5G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 8,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA Current - Reverse Leakage @ Vr: 30 µA @ 10 V Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SOD-523 Case / Package: SC-79, SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Base Product Number: NSVRB521 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1324014-NSVRB521S30T 5G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 8,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA Current - Reverse Leakage @ Vr: 30 µA @ 10 V Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SOD-523 Case / Package: SC-79, SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Base Product Number: NSVRB521 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324014-NSVRB521S30T5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324014-NSVRB521S30T5G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324014-NSVRB521S30T5G
Manufacturer: onsemi Win Source Part Number: 1324014-NSVRB521S30T 5G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 8,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA Current - Reverse Leakage @ Vr: 30 µA @ 10 V Operating Temperature - Junction: -55°C ~ 125°C Supplier Device Package: SOD-523 Case / Package: SC-79, SOD-523 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Base Product Number: NSVRB521 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324014-NSVRB521S30T5G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 8,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 200 mA
Current - Reverse Leakage @ Vr: 30 µA @ 10 V
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SOD-523
Case / Package: SC-79, SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Base Product Number: NSVRB521
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Schottky 200 mA 30 V Diode and Rectifier
280-NSVRB521S30T5G
Schottky 200 mA 30 V Diode and Rectifier 280-NSVRB521S30T5G
200 mA, 30 V, Schottky Diode, 8000-REEL Product overview: NSVRB521S30T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVRB521S30T5G can be used for catalog matching and distributor lookup.

200 mA, 30 V, Schottky Diode, 8000-REEL Product overview: NSVRB521S30T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVRB521S30T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 488-NSVRB521S30T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Diode Schottky 30V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 488-NSVRB521S30T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Buy Now Datasheet
Single Diodes - 488-NSVRB521S30T5GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Buy Now Datasheet
Single Diodes - NSVRB521S30T5G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NSVRB521S30T5G
Single Diodes NSVRB521S30T5G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVRB521S30T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVRB521S30T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSVRB521S30T5G
DIODE SCHOTTKY 30V 200MA SOD523

DIODE SCHOTTKY 30V 200MA SOD523

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSVRB521S30T5G
Schottky Diodes & Rectifiers NSVRB521S30T5G
Schottky Diodes & Rectifiers SCHOTTKY DIODE SOD523

Schottky Diodes & Rectifiers SCHOTTKY DIODE SOD523

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 1324014-NSVRB521S30T5G 280-NSVRB521S30T5G 488-NSVRB521S30T5GTR-ND NSVRB521S30T5G NSVRB521S30T5G NSVRB521S30T5G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 200 mA 30 V Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523
Unlock Full Specs
to access all available technical data