onsemi 13.5 V TVS Protection Diode NSPM5131MUTBG

Description
ESD and Surge Protection Device, Unidirectional, 13.5 V, 3000-REEL Product overview: NSPM5131MUTBG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 13.5 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSPM5131MUTBG can be used for catalog matching and distributor lookup.
Request a Quote
Description
ESD and Surge Protection Device, Unidirectional, 13.5 V, 3000-REEL Product overview: NSPM5131MUTBG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 13.5 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSPM5131MUTBG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NSPM5131 is a unidirectional ESD protection diode designed for high voltage applications, with a working peak reverse voltage (VRWM) of 13.5V. It provides robust ESD protection compliant with IEC61000,àí4,àí2 Level 4, capable of withstanding ±30 kV contact discharge. The device also meets IEC 61000,àí4,àí5 standards for surge protection, handling peak currents up to 160 A for 8/20 µs pulses. The clamping voltage at peak pulse current is specified to be a maximum of 21.5V. This diode is housed in a compact UDFN package with six pins and is RoHS compliant, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +125°C, ensuring reliability in various conditions.

Datasheet Summary
Powered by GS/AI

The NSPM5131 is a unidirectional ESD protection diode designed for high voltage applications, with a working peak reverse voltage (VRWM) of 13.5V. It provides robust ESD protection compliant with IEC61000,àí4,àí2 Level 4, capable of withstanding ±30 kV contact discharge. The device also meets IEC 61000,àí4,àí5 standards for surge protection, handling peak currents up to 160 A for 8/20 µs pulses. The clamping voltage at peak pulse current is specified to be a maximum of 21.5V. This diode is housed in a compact UDFN package with six pins and is RoHS compliant, making it suitable for environmentally conscious designs. The operating temperature range is from -55°C to +125°C, ensuring reliability in various conditions.

Suppliers

Company
Product
Description
Supplier Links
13.5 V TVS Protection Diode - 144-NSPM5131MUTBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13.5 V TVS Protection Diode
144-NSPM5131MUTBG
13.5 V TVS Protection Diode 144-NSPM5131MUTBG
ESD and Surge Protection Device, Unidirectional, 13.5 V, 3000-REEL Product overview: NSPM5131MUTBG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 13.5 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSPM5131MUTBG can be used for catalog matching and distributor lookup.

ESD and Surge Protection Device, Unidirectional, 13.5 V, 3000-REEL Product overview: NSPM5131MUTBG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 13.5 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSPM5131MUTBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - NSPM5131MUTBGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)

21.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)

Buy Now Datasheet
TVS Diodes - NSPM5131MUTBGOSCT-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)

21.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)

Buy Now Datasheet
TVS Diodes - NSPM5131MUTBGOSTR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)

21.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount 6-UDFN (1.8x2)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1334928-NSPM5131MUTBG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1334928-NSPM5131MUTBG
Circuit Protection - TVS - Diodes 1334928-NSPM5131MUTBG
Manufacturer: onsemi Win Source Part Number: 1334928-NSPM5131MUTB G Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Zener Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13.5V (Max) Voltage - Breakdown (Min): 13.6V Voltage - Clamping (Max) @ Ipp: 21.5V Power Line Protection: No Current - Peak Pulse (10/1000µs): 160A (8/20µs) Supplier Device Package: 6-UDFN (1.8x2) Temperature Range - Operating: -55°C ~ 125°C (TJ) Case / Package: 6-UFDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NSPM5131MUTBGOSTR,21 56-NSPM5131MUTBG-OS, NSPM5131MUTBGOSDKR,O NSONSNSPM5131MUTBG,N SPM5131MUTBGOSCT Base Product Number: NSPM5131 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1334928-NSPM5131MUTBG
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13.5V (Max)
Voltage - Breakdown (Min): 13.6V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 160A (8/20µs)
Supplier Device Package: 6-UDFN (1.8x2)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Case / Package: 6-UFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NSPM5131MUTBGOSTR,2156-NSPM5131MUTBG-OS,NSPM5131MUTBGOSDKR,ONSONSNSPM5131MUTBG,NSPM5131MUTBGOSCT
Base Product Number: NSPM5131
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Diode, Esd Protection, 13.5V, Udfn; Clamping Voltage Vc Max Onsemi - 31AC6722 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 13.5V, Udfn; Clamping Voltage Vc Max Onsemi
31AC6722
Diode, Esd Protection, 13.5V, Udfn; Clamping Voltage Vc Max Onsemi 31AC6722
DIODE, ESD PROTECTION, 13.5V, UDFN; Clamping Voltage Vc Max:21.5V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 13.5V, UDFN; Clamping Voltage Vc Max:21.5V; Diode Case Style:UDFN; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NSPM5131MUTBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NSPM5131MUTBG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NSPM5131MUTBG
TVS DIODE 13.5VWM 21.5VC 6UDFN

TVS DIODE 13.5VWM 21.5VC 6UDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-NSPM5131MUTBG NSPM5131MUTBGOSDKR-ND 1334928-NSPM5131MUTBG 31AC6722 NSPM5131MUTBG
Product Name 13.5 V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Diode, Esd Protection, 13.5V, Udfn; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad 6-UDFN (1.8x2)
VC 21.5 volts 21.5 volts 21.5 volts
Unlock Full Specs
to access all available technical data