DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 170 180 190 200 210 220 224 225 226 227 228 229 230 231 232 233 234 235 236 240 250 260 270 280 290 300 350 400 417
Product Name Notes
"Inrush Current Limiter 10 Ohms ±25% 8A 0.906"" (23.00mm)"
"Inrush Current Limiter 120 Ohms ±25% 2A 0.906"" (23.00mm)"
"Inrush Current Limiter 120 Ohms ±25% 3A 0.906"" (23.00mm)"
"Inrush Current Limiter 120 Ohms ±25% 4A 0.906"" (23.00mm)"
"Inrush Current Limiter 15 Ohms ±25% 4.5A 0.591"" (15.00mm)"
"Inrush Current Limiter 150 Ohms ±25% 2A 0.531"" (13.50mm)"
"Inrush Current Limiter 20 Ohms ±25% 5A 0.906"" (23.00mm)"
"Inrush Current Limiter 30 Ohms ±25% 4.2A 0.670"" (17.00mm)"
"Inrush Current Limiter 40 Ohms ±25% 4.1A 0.670"" (17.00mm)"
101V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
103V Clamp 1.45A Ipp Tvs Diode Surface Mount A, SQ-MELF
103V Clamp 1.45A Ipp Tvs Diode Surface Mount D-5A
103V Clamp 1.45A Ipp Tvs Diode Through Hole A, Axial
106V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
11.5V Clamp 13A Ipp Tvs Diode Surface Mount D-5A
11.5V Clamp Ipp Tvs Diode Through Hole A, Axial
113V Clamp 1.32A Ipp Tvs Diode Surface Mount A, SQ-MELF
113V Clamp 1.32A Ipp Tvs Diode Surface Mount D-5A
113V Clamp 1.32A Ipp Tvs Diode Through Hole A, Axial
114V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
118V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
12.1V Clamp 12.4A Ipp Tvs Diode Surface Mount D-5A
12.1V Clamp Ipp Tvs Diode Through Hole A, Axial
12.8V Clamp 11.7A Ipp Tvs Diode Surface Mount A, SQ-MELF
12.8V Clamp 11.7A Ipp Tvs Diode Surface Mount D-5A
12.8V Clamp 11.7A Ipp Tvs Diode Through Hole A, Axial
125V Clamp 1.2A Ipp Tvs Diode Surface Mount A, SQ-MELF
125V Clamp 1.2A Ipp Tvs Diode Surface Mount D-5A
125V Clamp 1.2A Ipp Tvs Diode Through Hole A, Axial
126V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
13.5V Clamp 11.1A Ipp Tvs Diode Surface Mount A, SQ-MELF
13.5V Clamp 11.1A Ipp Tvs Diode Surface Mount D-5A
13.5V Clamp 11.1A Ipp Tvs Diode Through Hole A, Axial
137V Clamp 1.09A Ipp Tvs Diode Surface Mount A, SQ-MELF
137V Clamp 1.09A Ipp Tvs Diode Surface Mount D-5A
137V Clamp 1.09A Ipp Tvs Diode Through Hole A, Axial
138V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
14.5V Clamp 10.3A Ipp Tvs Diode Surface Mount A, SQ-MELF
14.5V Clamp 10.3A Ipp Tvs Diode Surface Mount D-5A
14.5V Clamp 10.3A Ipp Tvs Diode Through Hole A, Axial
147V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
15.6V Clamp 9.62A Ipp Tvs Diode Surface Mount A, SQ-MELF
15.6V Clamp 9.62A Ipp Tvs Diode Surface Mount D-5A
15.6V Clamp 9.62A Ipp Tvs Diode Through Hole A, Axial
152V Clamp 980mA Ipp Tvs Diode Surface Mount A, SQ-MELF
152V Clamp 980mA Ipp Tvs Diode Surface Mount D-5A
152V Clamp 980mA Ipp Tvs Diode Through Hole A, Axial
153V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
16.7V Clamp 90A (8/20µs) Ipp Tvs Diode Through Hole Axial
16.9V Clamp 8.88A Ipp Tvs Diode Surface Mount A, SQ-MELF
16.9V Clamp 8.88A Ipp Tvs Diode Surface Mount D-5A
16.9V Clamp 8.88A Ipp Tvs Diode Through Hole A, Axial
166V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
168V Clamp 890mA Ipp Tvs Diode Surface Mount A, SQ-MELF
168V Clamp 890mA Ipp Tvs Diode Surface Mount D-5A
168V Clamp 890mA Ipp Tvs Diode Through Hole A, Axial
178V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
18.2V Clamp 8.24A Ipp Tvs Diode Surface Mount A, SQ-MELF
18.2V Clamp 8.24A Ipp Tvs Diode Surface Mount D-5A
18.2V Clamp 8.24A Ipp Tvs Diode Through Hole A, Axial
183V Clamp 820mA Ipp Tvs Diode Surface Mount A, SQ-MELF
183V Clamp 820mA Ipp Tvs Diode Surface Mount D-5A
183V Clamp 820mA Ipp Tvs Diode Through Hole A, Axial
197V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
1A 800V MicroSMP Fast Rectifier
20.2V Clamp 7.42A Ipp Tvs Diode Surface Mount A, SQ-MELF
20.2V Clamp 7.42A Ipp Tvs Diode Surface Mount D-5A
20.2V Clamp 7.42A Ipp Tvs Diode Through Hole A, Axial
208V Clamp 720mA Ipp Tvs Diode Surface Mount A, SQ-MELF
208V Clamp 720mA Ipp Tvs Diode Surface Mount D-5A
208V Clamp 720mA Ipp Tvs Diode Through Hole A, Axial
216V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
22.3V Clamp 6.73A Ipp Tvs Diode Surface Mount A, SQ-MELF
22.3V Clamp 6.73A Ipp Tvs Diode Surface Mount D-5A
22.3V Clamp 6.73A Ipp Tvs Diode Through Hole A, Axial
225V Clamp 670mA Ipp Tvs Diode Surface Mount A, SQ-MELF
225V Clamp 670mA Ipp Tvs Diode Surface Mount D-5A
225V Clamp 670mA Ipp Tvs Diode Through Hole A, Axial
235V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
25.1V Clamp 5.98A Ipp Tvs Diode Surface Mount A, SQ-MELF
25.1V Clamp 5.98A Ipp Tvs Diode Surface Mount D-5A
25.1V Clamp 5.98A Ipp Tvs Diode Through Hole A, Axial
254V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
25V Clamp 60A (8/20µs) Ipp Tvs Diode Through Hole Axial
261V Clamp 570mA Ipp Tvs Diode Surface Mount A, SQ-MELF
261V Clamp 570mA Ipp Tvs Diode Surface Mount D-5A
261V Clamp 570mA Ipp Tvs Diode Through Hole A, Axial
27.7V Clamp 5.42A Ipp Tvs Diode Surface Mount A, SQ-MELF
27.7V Clamp 5.42A Ipp Tvs Diode Surface Mount D-5A
27.7V Clamp 5.42A Ipp Tvs Diode Through Hole A, Axial
294V Clamp 510mA Ipp Tvs Diode Surface Mount A, SQ-MELF
294V Clamp 510mA Ipp Tvs Diode Surface Mount D-5A
294V Clamp 510mA Ipp Tvs Diode Through Hole A, Axial
296V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
30.5V Clamp 4.92A Ipp Tvs Diode Surface Mount A, SQ-MELF
30.5V Clamp 4.92A Ipp Tvs Diode Surface Mount D-5A
30.5V Clamp 4.92A Ipp Tvs Diode Through Hole A, Axial
315V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
33.3V Clamp 4.5A Ipp Tvs Diode Surface Mount A, SQ-MELF
33.3V Clamp 4.5A Ipp Tvs Diode Surface Mount D-5A
33.3V Clamp 4.5A Ipp Tvs Diode Through Hole A, Axial
334V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
354V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
37.4V Clamp 4.01A Ipp Tvs Diode Surface Mount A, SQ-MELF
37.4V Clamp 4.01A Ipp Tvs Diode Surface Mount D-5A
37.4V Clamp 4.01A Ipp Tvs Diode Through Hole A, Axial
392V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
41.6V Clamp 3.6A Ipp Tvs Diode Surface Mount A, SQ-MELF
41.6V Clamp 3.6A Ipp Tvs Diode Surface Mount D-5A
41.6V Clamp 3.6A Ipp Tvs Diode Through Hole A, Axial
434V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
45.7V Clamp 3.28A Ipp Tvs Diode Surface Mount A, SQ-MELF
45.7V Clamp 3.28A Ipp Tvs Diode Surface Mount D-5A
45.7V Clamp 3.28A Ipp Tvs Diode Through Hole A, Axial
49.9V Clamp 3.01A Ipp Tvs Diode Surface Mount A, SQ-MELF
49.9V Clamp 3.01A Ipp Tvs Diode Surface Mount D-5A
49.9V Clamp 3.01A Ipp Tvs Diode Through Hole A, Axial
493V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
512V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
53.6V Clamp 2.8A Ipp Tvs Diode Surface Mount A, SQ-MELF
53.6V Clamp 2.8A Ipp Tvs Diode Surface Mount D-5A
53.6V Clamp 2.8A Ipp Tvs Diode Through Hole A, Axial
552V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
59.1V Clamp 2.54A Ipp Tvs Diode Surface Mount A, SQ-MELF
59.1V Clamp 2.54A Ipp Tvs Diode Surface Mount D-5A
59.1V Clamp 2.54A Ipp Tvs Diode Through Hole A, Axial
590V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
64.6V Clamp 2.32A Ipp Tvs Diode Surface Mount A, SQ-MELF
64.6V Clamp 2.32A Ipp Tvs Diode Surface Mount D-5A
64.6V Clamp 2.32A Ipp Tvs Diode Through Hole A, Axial
690V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
70.1V Clamp 2.14A Ipp Tvs Diode Surface Mount A, SQ-MELF
70.1V Clamp 2.14A Ipp Tvs Diode Surface Mount D-5A
70.1V Clamp 2.14A Ipp Tvs Diode Through Hole A, Axial
77V Clamp 1.95A Ipp Tvs Diode Surface Mount A, SQ-MELF
77V Clamp 1.95A Ipp Tvs Diode Surface Mount D-5A
77V Clamp 1.95A Ipp Tvs Diode Through Hole A, Axial
78.6V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
787V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
84.5V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
85.3V Clamp 1.76A Ipp Tvs Diode Surface Mount A, SQ-MELF
85.3V Clamp 1.76A Ipp Tvs Diode Surface Mount D-5A
85.3V Clamp 1.76A Ipp Tvs Diode Through Hole A, Axial
88.5V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
9.4V Clamp 160A (8/20µs) Ipp Tvs Diode Through Hole Axial
93.7V Clamp 1.6A Ipp Tvs Diode Surface Mount A, SQ-MELF
93.7V Clamp 1.6A Ipp Tvs Diode Surface Mount D-5A
93.7V Clamp 1.6A Ipp Tvs Diode Through Hole A, Axial
94.3V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
BRIDGE RECT 1PHASE 1KV 3A MSBL
Bridge Rectifier
Clamp Ipp Tvs Diode Surface Mount TOP CAN
Clamp Ipp Tvs Diode Through Hole Microde Button
DIODE GEN PURP 200V 5A P600
Diode Schottky 100V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 100V 1A Through Hole DO-204AL (DO-41)
Diode Schottky 200V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 40V 1A Through Hole DO-204AL (DO-41)
Diode Schottky 45V 16A Through Hole TO-220AC
Diode Schottky 50V 1A Through Hole DO-204AL (DO-41)
Diode Schottky 60V 1A Through Hole DO-204AL (DO-41)
Diode Schottky 80V 1A Surface Mount SMA (DO-214AC)
Diode Schottky 80V 1A Through Hole DO-204AL (DO-41)
Diode Schottky 90V 1A Through Hole DO-204AL (DO-41)
Diode Standard 1000V 1A Surface Mount SMA
Diode Standard 1000V 25A Surface Mount Microde Button
Diode Standard 100V 3A Through Hole Axial
DIODE STANDARD 100V 5A P600
Diode Standard 100V 6A Through Hole Microde Button
Diode Standard 200V 25A Surface Mount Microde Button
Diode Standard 200V 3A Through Hole Axial
DIODE STANDARD 200V 5A P600
Diode Standard 200V 6A Through Hole Microde Button
Diode Standard 250V 25A Surface Mount Microde Button
Diode Standard 300V 1A Surface Mount SMA
Diode Standard 400V 1.5A Surface Mount SMB
Diode Standard 400V 1A Surface Mount SMA
Diode Standard 400V 25A Surface Mount Microde Button
Diode Standard 400V 3A Through Hole Axial
DIODE STANDARD 400V 5A P600
Diode Standard 400V 6A Through Hole Microde Button
Diode Standard 50V 3A Through Hole Axial
DIODE STANDARD 50V 5A P600
Diode Standard 50V 6A Through Hole Microde Button
Diode Standard 600V 1A Surface Mount SMA
Diode Standard 600V 3A Through Hole Axial
DIODE STANDARD 600V 5A P600
Diode Standard 600V 6A Through Hole Microde Button
DIODE STANDARD 800V 1A DO219AD
Diode Standard 800V 1A Surface Mount SMA
DIODE STANDARD 800V 5A P600
DIODE STD REC 6A 1000V AXIAL
DIODE, FAST, P600, 600V, 5A, 300
ICL 10R 25% 8A 23MM CUSTOM
ICL 120R 25% 2A 23MM A
ICL 30R 25% 4.2A 17MM CUSTOM
ICL 40R 25% 4.1A 17MM A
RECTIFIER, 1A, 800V, FAST RECOVE
TVS DIODE 100VWM 168VC A SQMELF
TVS DIODE 10VWM 16.9VC A SQMELF
TVS DIODE 110VWM 183VC A SQMELF
TVS DIODE 110VWM 216VC DO204AR
TVS DIODE 11VWM 18.2VC A SQMELF
TVS DIODE 120VWM 208VC A SQMELF
TVS DIODE 120VWM 235VC DO204AR
TVS DIODE 12VWM 20.2VC A SQMELF
TVS DIODE 130VWM 225VC A SQMELF
TVS DIODE 13VWM 22.3VC A SQMELF
TVS DIODE 150VWM 261VC A SQMELF
TVS DIODE 15VWM 25.1VC A SQMELF
TVS DIODE 160VWM 315VC DO204AR
TVS DIODE 170VWM 294VC A SQMELF
TVS DIODE 170VWM 334VC DO204AR
TVS DIODE 17VWM 27.7VC A SQMELF
TVS DIODE 180VWM 354VC DO204AR
TVS DIODE 18VWM 30.5VC A SQMELF
TVS DIODE 200VWM 392VC DO204AR
TVS DIODE 20VWM 33.3VC A SQMELF
TVS DIODE 220VWM 434VC DO204AR
TVS DIODE 22VWM 37.4VC A SQMELF
TVS DIODE 25VWM 41.6VC A SQMELF
TVS DIODE 260VWM 512VC DO204AR
TVS DIODE 280VWM 552VC DO204AR
TVS DIODE 28VWM 45.7VC A SQMELF
TVS DIODE 300VWM 590VC DO204AR
TVS DIODE 30VWM 49.9VC A SQMELF
TVS DIODE 33VWM 53.6VC A SQMELF
TVS DIODE 350VWM 690VC DO204AR
TVS DIODE 36VWM 59.1VC A SQMELF
TVS DIODE 400VWM 787VC DO204AR
TVS DIODE 40VWM 64.6VC A SQMELF
TVS DIODE 40VWM 78.6VC DO204AR
TVS DIODE 43VWM 70.1VC A SQMELF
TVS DIODE 43VWM 84.5VC DO204AR
TVS DIODE 45VWM 88.5VC DO204AR
TVS DIODE 47VWM 77VC A SQMELF
TVS DIODE 48VWM 94.3VC DO204AR
TVS DIODE 51VWM 101VC DO204AR
TVS DIODE 53VWM 85.3VC A SQMELF
TVS DIODE 54VWM 106VC DO204AR
TVS DIODE 58VWM 114VC DO204AR
TVS DIODE 58VWM 93.7VC A SQMELF
TVS DIODE 6.8VWM 12.8V A SQMELF
TVS DIODE 60VWM 118VC DO204AR
TVS DIODE 64VWM 103VC A SQMELF
TVS DIODE 64VWM 126VC DO204AR
TVS DIODE 7.5VWM 13.5V A SQMELF
TVS DIODE 70VWM 113VC A SQMELF
TVS DIODE 70VWM 138VC DO204AR
TVS DIODE 75VWM 125VC A SQMELF
TVS DIODE 75VWM 147VC DO204AR
TVS DIODE 78VWM 153VC DO204AR
TVS DIODE 8.5VWM 14.5V A SQMELF
TVS DIODE 82VWM 137VC A SQMELF
TVS DIODE 85VWM 166VC DO204AR
TVS DIODE 94VWM 152VC A SQMELF
TVS DIODE 9VWM 15.6VC A SQMELF
Varactors Single 15V Surface Mount 0402
Varactors Single 22V Surface Mount 0402

<< Prev Next >>