200 mA, 30 V, Schottky Diode, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: NSVBAT54WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200 mA, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 mA, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAT54WT1G can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA (DC) Surface Mount SC-70-3 (SOT323)
Diode Schottky 30V 200mA (DC) Surface Mount SC-70-3 (SOT323)
Diode Schottky 30V 200mA (DC) Surface Mount SC-70-3 (SOT323)
DIODE SCHOTTKY 30V 200MA SC70-3
DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-323; Diode Configuration:Single
DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-323; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-NSVBAT54WT1G | NSVBAT54WT1GOSDKR-ND | NSVBAT54WT1G | 13AC6202 | 13AC3869 |
| Product Name | Schottky 200 mA 30 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Aec-Q101, 30V, Sot-323; Diode Configuration Onsemi | Diode, Schottky, Aec-Q101, 30V, Sot-323; Diode Configuration Onsemi |
| Package | Tape and Reel | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| IO | 0.2000 amps | ||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) |