Diode Schottky 20V 500mA (DC) Surface Mount SOD-923
DIODE SCHOTTKY 20V 500MA SOD923
DIODE SCHOTTKY 20V 500MA SOD923
500 mA, 20 V, Schottky Barrier Diode, 8000-REEL Product overview: NSVR0620P2T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 500 mA, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 500 mA, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0620P2T5G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 20V 0.5A LOW IR SOD
DIODE SCHOTTKY 20V 500MA SOD923
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 488-NSVR0620P2T5GTR-ND | 280-NSVR0620P2T5G | NSVR0620P2T5G | NSVR0620P2T5G |
| Product Name | Single Diodes | Schottky 500 mA 20 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |