Diode Standard 100V 200mA (DC) Surface Mount SC-75, SOT-416
DIODE STD 100V 200MA SC75 SOT416
DIODE STD 100V 200MA SC75 SOT416
100 V Switching Diode, 3000-REEL Product overview: NSVBAS16TT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS16TT1G can be used for catalog matching and distributor lookup.
DIODE GP 100V 200MA SC75 SOT416
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 488-NSVBAS16TT1GTR-ND | 280-NSVBAS16TT1G | NSVBAS16TT1G |
| Product Name | Single Diodes | 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |