DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
170
180
190
200
210
220
230
231
232
233
234
235
236
237
238
239
240
241
242
250
260
270
280
290
300
350
400
417
| Product Name | Notes |
|---|---|
| 25NS, 3A, 100V, ULTRA FAST RECOV | |
| 25NS, 3A, 150V, ULTRA FAST RECOV | |
| 25NS, 3A, 50V, ULTRA FAST RECOVE | |
| 50NS, 2A, 600V, HIGH EFFICIENT R | |
| Diode Array 1 Pair Common Anode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 100V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-218-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 16A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Standard 200V 3A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA | |
| Diode Array 1 Pair Common Cathode Standard 300V 100A Chassis Mount Powertap II | |
| Diode Array 1 Pair Common Cathode Standard 400V 100A Chassis Mount Powertap II | |
| Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-218-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 16A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 400V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 400V 4A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-218-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 16A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 600V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 600V 4A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3 Full Pack | |
| Diode Array 2 Independent Standard 1000V 100A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1000V 120A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1000V 30A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1000V 60A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 100A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 120A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 30A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 1200V 60A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 200V 100A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 200V 120A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 200V 30A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 200V 60A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 100A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 120A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 30A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 60A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 100A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 120A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 30A Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 600V 60A Chassis Mount SOT-227-4, miniBLOC | |
| DIODE ARRAY GP 1200V 30A TO247-3 | |
| DIODE ARRAY GP 200V 10A ITO220AB | |
| DIODE ARRAY GP 200V 10A TO-220AB | |
| DIODE ARRAY GP 200V 16A ITO220AB | |
| DIODE ARRAY GP 200V 5A TO-220AB | |
| DIODE ARRAY GP 200V 8A TO263 | |
| DIODE ARRAY GP 400V 10A ITO220AB | |
| DIODE ARRAY GP 400V 10A TO-220AB | |
| DIODE ARRAY GP 400V 16A ITO220AB | |
| DIODE ARRAY GP 400V 5A TO263 | |
| DIODE ARRAY GP 400V 60A TO247-3 | |
| DIODE ARRAY GP 600V 10A ITO220AB | |
| DIODE ARRAY GP 600V 10A TO-220AB | |
| DIODE ARRAY GP 600V 15A TO-263AC | |
| DIODE ARRAY GP 600V 15A TO247-3 | |
| DIODE ARRAY GP 600V 30A TO247-3 | |
| DIODE ARRAY GP 600V 60A TO247-3 | |
| DIODE ARRAY GP 600V 8A TO-263AC | |
| Diode Array | |
| DIODE GEN PURP 100V 3A DO214AB | |
| DIODE GEN PURP 150V 3A DO214AB | |
| DIODE GEN PURP 200V 1A DO214AA | |
| DIODE GEN PURP 200V 3A DO214AA | |
| DIODE GEN PURP 200V 3A DO214AB | |
| DIODE GEN PURP 200V 4A DO201 | |
| DIODE GEN PURP 200V 4A DO201AD | |
| DIODE GEN PURP 200V 4A DO214AB | |
| DIODE GEN PURP 400V 3A DO214AA | |
| DIODE GEN PURP 400V 3A DO214AB | |
| DIODE GEN PURP 400V 4A DO201AD | |
| DIODE GEN PURP 400V 4A DO214AB | |
| DIODE GEN PURP 50V 3A DO214AB | |
| DIODE GEN PURP 600V 3A DO214AA | |
| DIODE GEN PURP 600V 3A DO214AB | |
| DIODE GEN PURP 600V 4A DO201AD | |
| DIODE GEN PURP 600V 4A DO214AB | |
| DIODE STANDARD 1000V 4A DO201AD | |
| Diode Standard 1000V 4A Through Hole Axial | |
| Diode Standard 1000V 4A Through Hole DO-201AD | |
| DIODE STANDARD 1000V 8A ITO220AC | |
| Diode Standard 1000V 8A Through Hole TO-220-2 | |
| DIODE STANDARD 100V 1A SMA | |
| Diode Standard 100V 1A Surface Mount SMA | |
| Diode Standard 100V 1A Surface Mount SMB | |
| Diode Standard 100V 25A Chassis, Stud Mount DO-4 | |
| DIODE STANDARD 100V 2A SMB | |
| Diode Standard 100V 2A Surface Mount SMA | |
| Diode Standard 100V 3A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 100V 3A DO214AA | |
| DIODE STANDARD 100V 3A DO214AB | |
| Diode Standard 100V 3A Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 100V 4A DO201AD | |
| Diode Standard 100V 4A Through Hole Axial | |
| Diode Standard 100V 4A Through Hole DO-201AD | |
| Diode Standard 100V 50A Chassis, Stud Mount DO-5 | |
| DIODE STANDARD 100V 8A ITO220AC | |
| Diode Standard 100V 8A Through Hole TO-220-2 | |
| DIODE STANDARD 100V 8A TO220AC | |
| DIODE STANDARD 1200V 10A D2PAK | |
| DIODE STANDARD 1200V 15A D2PAK | |
| Diode Standard 1200V 30A Through Hole TO-247AD | |
| DIODE STANDARD 1200V 30A TO247AD | |
| DIODE STANDARD 1200V 5A TO252 | |
| Diode Standard 1200V 60A Through Hole TO-247AD | |
| DIODE STANDARD 1200V 60A TO247AD | |
| DIODE STANDARD 1200V 8A ITO220AC | |
| DIODE STANDARD 1200V 8A TO220AC | |
| Diode Standard 150V 1A (DC) Surface Mount SMA | |
| DIODE STANDARD 150V 2A SMB | |
| Diode Standard 150V 2A Surface Mount SMA | |
| Diode Standard 150V 2A Surface Mount SMB | |
| Diode Standard 150V 3A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 150V 3A DO214AA | |
| DIODE STANDARD 150V 3A DO214AB | |
| Diode Standard 150V 3A Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 150V 4A DO201AD | |
| Diode Standard 150V 4A Through Hole Axial | |
| Diode Standard 150V 4A Through Hole DO-201AD | |
| Diode Standard 150V 8A Through Hole TO-220-2 | |
| DIODE STANDARD 200V 10A ITO220AC | |
| DIODE STANDARD 200V 10A TO220AC | |
| Diode Standard 200V 15A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 200V 15A Through Hole TO-262-3 | |
| Diode Standard 200V 1A (DC) Surface Mount SMA | |
| DIODE STANDARD 200V 1A DO214AA | |
| Diode Standard 200V 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 200V 1A Surface Mount SMB (DO-214AA) | |
| Diode Standard 200V 1A Surface Mount SMB | |
| DIODE STANDARD 200V 20A D2PAK | |
| DIODE STANDARD 200V 2A DO214AA | |
| DIODE STANDARD 200V 2A SMA | |
| DIODE STANDARD 200V 2A SMB | |
| Diode Standard 200V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 200V 2A Surface Mount SMA | |
| Diode Standard 200V 3A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 200V 3A DO214AA | |
| DIODE STANDARD 200V 3A DO214AB | |
| DIODE STANDARD 200V 3A DPAK | |
| Diode Standard 200V 3A Surface Mount DO-214AA (SMB) | |
| Diode Standard 200V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 200V 3A Surface Mount DPAK | |
| Diode Standard 200V 4A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 200V 4A DO201 | |
| DIODE STANDARD 200V 4A DO201AD | |
| DIODE STANDARD 200V 4A DO214AB | |
| Diode Standard 200V 4A Surface Mount DO-214AB (SMC) | |
| Diode Standard 200V 4A Through Hole Axial | |
| Diode Standard 200V 4A Through Hole DO-201AD | |
| DIODE STANDARD 200V 4A TO252 | |
| Diode Standard 200V 70A Chassis Mount D-67 | |
| Diode Standard 200V 70A Chassis, Stud Mount DO-5 | |
| Diode Standard 200V 8A (DC) Through Hole TO-220AC | |
| DIODE STANDARD 200V 8A ITO220AC | |
| Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Standard 200V 8A Through Hole TO-220-2 | |
| Diode Standard 200V 8A Through Hole TO-220AC | |
| Diode Standard 200V 8A Through Hole TO-262-3 | |
| DIODE STANDARD 200V 8A TO220AC | |
| Diode Standard 300V 2A Surface Mount SMA | |
| Diode Standard 300V 3A (DC) Surface Mount DPAK | |
| Diode Standard 300V 5A Surface Mount DPAK | |
| DIODE STANDARD 400V 10A ITO220AC | |
| DIODE STANDARD 400V 10A TO220AC | |
| DIODE STANDARD 400V 10A TO252 | |
| Diode Standard 400V 1A Surface Mount DO-214AA (SMB) | |
| Diode Standard 400V 1A Surface Mount SMB | |
| DIODE STANDARD 400V 2A DO214AA | |
| DIODE STANDARD 400V 2A SMA | |
| DIODE STANDARD 400V 2A SMB | |
| Diode Standard 400V 2A Surface Mount DO-214AA (SMB) | |
| Diode Standard 400V 2A Surface Mount SMA | |
| Diode Standard 400V 2A Through Hole Axial | |
| Diode Standard 400V 3A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 400V 3A DO214AA | |
| DIODE STANDARD 400V 3A DO214AB | |
| Diode Standard 400V 3A Surface Mount DO-214AA (SMB) | |
| Diode Standard 400V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 400V 3A Surface Mount DPAK | |
| Diode Standard 400V 4A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 400V 4A DO201 | |
| DIODE STANDARD 400V 4A DO201AD | |
| DIODE STANDARD 400V 4A DO214AB | |
| Diode Standard 400V 4A Surface Mount DO-214AB (SMC) | |
| Diode Standard 400V 4A Through Hole Axial | |
| Diode Standard 400V 4A Through Hole DO-201AD | |
| Diode Standard 400V 60A Through Hole TO-247AD | |
| Diode Standard 400V 8A (DC) Through Hole TO-220AC | |
| DIODE STANDARD 400V 8A ITO220AC | |
| Diode Standard 400V 8A Through Hole TO-220-2 | |
| DIODE STANDARD 400V 8A TO220AC | |
| Diode Standard 50V 1A Surface Mount SMB | |
| Diode Standard 50V 2A Surface Mount SMA | |
| Diode Standard 50V 2A Surface Mount SMB | |
| Diode Standard 50V 3A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 50V 3A DO214AA | |
| DIODE STANDARD 50V 3A DO214AB | |
| Diode Standard 50V 3A Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 50V 4A DO201AD | |
| Diode Standard 50V 4A Through Hole Axial | |
| Diode Standard 50V 4A Through Hole DO-201AD | |
| Diode Standard 50V 8A Through Hole TO-220-2 | |
| DIODE STANDARD 50V 8A TO220AC | |
| Diode Standard 520V 4A Through Hole Axial | |
| DIODE STANDARD 520V 5A AXIAL | |
| Diode Standard 520V 5A Surface Mount DPAK | |
| Diode Standard 520V 5A Through Hole Axial | |
| Diode Standard 520V 5A Through Hole TO-220-2 | |
| Diode Standard 520V 5A Through Hole TO-220FP | |
| Diode Standard 600V 100A Chassis Mount D-67 | |
| DIODE STANDARD 600V 10A ITO220AC | |
| DIODE STANDARD 600V 10A TO220AC | |
| DIODE STANDARD 600V 15A ITO220AC | |
| Diode Standard 600V 15A Through Hole ITO-220AC | |
| Diode Standard 600V 15A Through Hole TO-220AC | |
| Diode Standard 600V 15A Through Hole TO-220FP | |
| DIODE STANDARD 600V 15A TO220AC | |
| DIODE STANDARD 600V 16A TO263AC | |
| Diode Standard 600V 1A Surface Mount SMA (DO-214AC) | |
| Diode Standard 600V 1A Surface Mount SMA | |
| Diode Standard 600V 1A Surface Mount SMB (DO-214AA) | |
| Diode Standard 600V 1A Surface Mount SMB | |
| DIODE STANDARD 600V 20A D2PAK | |
| DIODE STANDARD 600V 2A DO15 | |
| DIODE STANDARD 600V 2A DO204AC | |
| DIODE STANDARD 600V 2A SMA | |
| Diode Standard 600V 2A Surface Mount SMA (DO-214AC) | |
| Diode Standard 600V 2A Surface Mount SMA | |
| Diode Standard 600V 2A Surface Mount SMB (DO-214AA) | |
| Diode Standard 600V 2A Through Hole Axial | |
| Diode Standard 600V 2A Through Hole DO-41 | |
| DIODE STANDARD 600V 30A ITO220AC | |
| Diode Standard 600V 30A Through Hole TO-247AD | |
| DIODE STANDARD 600V 30A TO247AD | |
| Diode Standard 600V 3A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 600V 3A DO214AA | |
| DIODE STANDARD 600V 3A DO214AB | |
| Diode Standard 600V 3A Surface Mount DO-214AA (SMB) | |
| Diode Standard 600V 3A Surface Mount DO-214AB (SMC) | |
| Diode Standard 600V 3A Surface Mount SMB (DO-214AA) | |
| Diode Standard 600V 3A Surface Mount SMC (DO-214AB) | |
| Diode Standard 600V 3A Through Hole DO-201AD | |
| Diode Standard 600V 4A (DC) Surface Mount DO-214AB (SMC) | |
| DIODE STANDARD 600V 4A DO201 | |
| DIODE STANDARD 600V 4A DO201AD | |
| DIODE STANDARD 600V 4A DO214AB | |
| Diode Standard 600V 4A Surface Mount DO-214AB (SMC) | |
| Diode Standard 600V 4A Surface Mount SMC (DO-214AB) | |
| Diode Standard 600V 4A Through Hole Axial | |
| Diode Standard 600V 4A Through Hole DO-201AD | |
| Diode Standard 600V 5A Surface Mount DPAK | |
| Diode Standard 600V 5A Surface Mount SMC (DO-214AB) | |
| Diode Standard 600V 5A Surface Mount SMC | |
| Diode Standard 600V 5A Through Hole DO-201AD | |
| DIODE STANDARD 600V 5A TO252 | |
| DIODE STANDARD 600V 5A TO277 | |
| Diode Standard 600V 60A Through Hole TO-247AD | |
| DIODE STANDARD 600V 60A TO247AD | |
| DIODE STANDARD 600V 6A TO277 | |
| DIODE STANDARD 600V 75A TO247AD | |
| Diode Standard 600V 8A (DC) Through Hole ITO-220AC | |
| Diode Standard 600V 8A (DC) Through Hole TO-220AC | |
| DIODE STANDARD 600V 8A ITO220AC | |
| Diode Standard 600V 8A Surface Mount SMC | |
| Diode Standard 600V 8A Through Hole ITO-220AC | |
| Diode Standard 600V 8A Through Hole TO-220-2 | |
| Diode Standard 600V 8A Through Hole TO-220FP | |
| DIODE STANDARD 600V 8A TO220AC | |
| DIODE STANDARD 600V 8A TO252 | |
| DIODE STANDARD 650V 30A TO247AD | |
| DIODE STANDARD 650V 60A TO247AD | |
| DIODE STANDARD 800V 4A DO201AD | |
| Diode Standard 800V 4A Through Hole Axial | |
| Diode Standard 800V 4A Through Hole DO-201AD | |
| DIODE STANDARD 800V 8A ITO220AC | |
| Diode Standard 800V 8A Through Hole TO-220-2 | |
| DIODE STANDARD 800V 8A TO220AC | |
| DIODE STANDARD 800V 8A TO252 | |
| Diode Standard 900V 4A Through Hole Axial | |
| Diode Standard, Reverse Polarity 100V 25A Chassis, Stud Mount DO-4 | |
| Diode Standard, Reverse Polarity 100V 50A Chassis, Stud Mount DO-5 | |
| Diode Standard, Reverse Polarity 600V 100A Chassis Mount D-67 | |
| Diode | |
| FRED GPP RECTIFIER SMA T&R 5K | |
| IC | |
| RECTIFIER, SUPER FAST, GLASS PAS | |
| RECTIFIER, ULTRA-FAST/HIGH EFFIC | |
| RECTIFIER, ULTRAFAST, 4A, 600V, | |
| RECTIFIER,TO-247AD | |
| RECTIFIERS,TO-220AC | |
| SUPER FAST RECOVERY RECTIFIERS,3 | |
| SUPER FAST RECOVERY RECTIFIERS | |
| SUPER FAST RECTIFIERS 1200V 30A, | |
| ULTRA FAST RECOVER RECTIFIER 650 | |
| ULTRAFAST RECTIFIER 200 AMPERES |
| << Prev | Next >> |