Power Rectifier, Ultra-Fast Recovery, 2 A, 300 V, SMB, 2500-REEL Product overview: NRVUS230T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS230T3G can be used for catalog matching and distributor lookup.
Diode Standard 300V 2A Surface Mount SMB
Manufacturer: ON Semiconductor
Win Source Part Number: 209307-NRVUS230T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A
Reverse Recovery Time (trr): 65ns
Current - Reverse Leakage @ Vr: 5μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 300V 2A SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-NRVUS230T3G | NRVUS230T3GOSTR-ND | 209307-NRVUS230T3G | NRVUS230T3G | NRVUS230T3G |
| Product Name | 2 A 300 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - NRVUS230T3G | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | SMB | |||
| RoHS Compliant | RoHS | ||||
| IO | 2 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Standard |