23V Clamp 90A (8/20µs) Ipp Tvs Diode Surface Mount 2-UDFN (1.6x1)
TVS DIODE 13.5VWM 23VC 2UDFN
TVS DIODE 13.5VWM 23VC 2UDFN
HIGH SURGE ESD PROTECTION
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-NSPU2131MUT5GTR-ND | NSPU2131MUT5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 2-UDFN | 2-UDFN (1.6x1) |
| VC | 23 volts | 23 volts |