The 1367325-NSVBAS16W1T1
DIODE ARRAY GP 100V 200MA SC88
DIODE ARRAY GP 100V 200MA SC88
Diode Standard 100V 200mA (DC) Surface Mount SC-88/SC70-6/SOT-363
Win Source Part Number: 1367325-NSVBAS16W1T1
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-88/SC70-6/SOT-363
Base Product Number: NSVBAS16
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 3 ns
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 200mA
Ultra‐High Speed Switching Diodes - Triple Configuration in SC-88, 3000-REEL Product overview: NSVBAS16W1T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAS16W1T1G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 200MA SC88
DIODE ARRAY GP 100V 200MA SC88
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 488-NSVBAS16W1T1GDKR-ND | 1367325-NSVBAS16W1T1G | 286-NSVBAS16W1T1G | NSVBAS16W1T1G | NSVBAS16W1T1G |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; 6-TSSOP, SC-88, SOT-363 | ||
| VF | 1.2 volts | 1.2 volts | 1.2 volts |