Diode Standard 520V 5A Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 929363-NRVUD550PFT4G
Series: Automotive, AEC-Q101
Features: Diode Standard 520 V 5A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVUD550
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Power Rectifier, Switch-mode, Ultrafast, 5.0 A, 520 V, for Power Factor Correction, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NRVUD550PFT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 A, 520 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0 A, 520 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUD550PFT4G can be used for catalog matching and distributor lookup.
Rectifiers PPD 5A 500V DCM DIOD
DIODE GEN PURP 520V 5A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 488-NRVUD550PFT4GTR-ND | 929363-NRVUD550PFT4G | 280-NRVUD550PFT4G | NRVUD550PFT4G | NRVUD550PFT4G | NRVUD550PFT4G |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - NRVUD550PFT4G | 5.0 A 520 V DPAK Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Diode Type | Diode Standard 520 V 5A Surface Mount DPAK | |||||
| Package | Tape and Reel | DPAK; DPAK-3 | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| RoHS Compliant | RoHS | |||||
| IO | 5 amps |