5 V ESD and Surge Protection Device in 1.6 x 1.0 UDFN package, 8000-REEL Product overview: NSPM2052MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSPM2052MUT5G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1216341-NSPM2052MUT5
Category: Circuit Protection>TVS - Diodes
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Package / Case: 3-UDFN
Supplier Device Package: 3-UDFN (1.6x1)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: NSPM2052MUT5G-ND,NSP
Base Product Number: NSPM2052
Clamp Ipp Tvs Diode Surface Mount 3-UDFN (1.6x1)
Clamp Ipp Tvs Diode Surface Mount 3-UDFN (1.6x1)
TVS DIODE 3UDFN
ESD PROTECTION DIODE, 5V, UDFN-3; Clamping Voltage Vc Max:9V; Diode Case Style:UDFN; No. of Pins:3Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (15 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-NSPM2052MUT5G | 1216341-NSPM2052MUT5G | NSPM2052MUT5GOSTR-ND | NSPM2052MUT5G | 62AC7345 |
| Product Name | 5 V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Diode, 5V, Udfn-3; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | 3-UDFN | 3-UDFN | 3-UDFN (1.6x1) | ||
| VC | 9 volts | 9 volts |