onsemi Diodes, Rectifiers - Single - NSR0320MW2T1 NSR0320MW2T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232263-NSR0320MW2T1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232263-NSR0320MW2T1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NSR0320MW2T1 - 1232263-NSR0320MW2T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSR0320MW2T1
1232263-NSR0320MW2T1
Diodes, Rectifiers - Single - NSR0320MW2T1 1232263-NSR0320MW2T1
Manufacturer: ON Semiconductor Win Source Part Number: 1232263-NSR0320MW2T1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1232263-NSR0320MW2T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Single Diodes - 488-NSR0320MW2T1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
488-NSR0320MW2T1-ND
Single Diodes 488-NSR0320MW2T1-ND
DIODE SCHOTTKY 20V 1A SOD323

DIODE SCHOTTKY 20V 1A SOD323

Buy Now Datasheet
Schottky 20V 1A Diode and Rectifier - 280-NSR0320MW2T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-NSR0320MW2T1
Schottky 20V 1A Diode and Rectifier 280-NSR0320MW2T1
DIODE SCHOTTKY 20V 1A SOD323 Product overview: NSR0320MW2T1 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0320MW2T1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A SOD323 Product overview: NSR0320MW2T1 from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSR0320MW2T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Diodes Rectifiers
Product Number 1232263-NSR0320MW2T1 488-NSR0320MW2T1-ND 280-NSR0320MW2T1
Product Name Diodes, Rectifiers - Single - NSR0320MW2T1 Single Diodes Schottky 20V 1A Diode and Rectifier
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data