12V Clamp Ipp Tvs Diode Surface Mount 6-TSOP
12V Clamp Ipp Tvs Diode Surface Mount 6-TSOP
12V Clamp Ipp Tvs Diode Surface Mount 6-TSOP
NSP4201MR6 ESD Surge Protection Device
NSP4201MR6 ESD Surge Protection Device
NSP4201MR6 ESD Surge Protection Device
Low Clamping Voltage Surge Protection Diode Array, 3000-REEL Product overview: NSP4201MR6T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSP4201MR6T1G can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 12VC 6TSOP
TVS DIODE 5VWM 12VC 6TSOP
DIODE, AEC-Q101, ESD PROTECTION, TSOP; Clamping Voltage Vc Max:12V; Diode Case Style:TSOP; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | NSP4201MR6T1GOSTR-ND | 1718467P | 1718351 | 144-NSP4201MR6T1G | NSP4201MR6T1G | NSP4201MR6T1G | 31AC6723 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Aec-Q101, Esd Protection, Tsop; Clamping Voltage Vc Max Onsemi |
| Configuration | Single | Single | Single | Single | |||
| Package | SOT23; SOT-23-6 Thin, TSOT-23-6 | TSOP | Tsop | 6-TSOP | SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| VC | 12 volts | 12 volts | 12 volts | ||||
| VBR | 6 volts | 6 volts | 6 volts |