onsemi Diodes, Rectifiers - Arrays - NSVBAV23CLT1G NSVBAV23CLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929406-NSVBAV23CLT1G Features: Diode Array 1 Pair Common Cathode Standard 250 V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: NSVBAV23 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSVBAV23CLT1G-ND, NSVBAV23CLT1GOSCT, NSVBAV23CLT1GOSTR, NSVBAV23CLT1GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929406-NSVBAV23CLT1G Features: Diode Array 1 Pair Common Cathode Standard 250 V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: NSVBAV23 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSVBAV23CLT1G-ND, NSVBAV23CLT1GOSCT, NSVBAV23CLT1GOSTR, NSVBAV23CLT1GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - NSVBAV23CLT1G - 929406-NSVBAV23CLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NSVBAV23CLT1G
929406-NSVBAV23CLT1G
Diodes, Rectifiers - Arrays - NSVBAV23CLT1G 929406-NSVBAV23CLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 929406-NSVBAV23CLT1G Features: Diode Array 1 Pair Common Cathode Standard 250 V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: NSVBAV23 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSVBAV23CLT1G-ND, NSVBAV23CLT1GOSCT, NSVBAV23CLT1GOSTR, NSVBAV23CLT1GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 929406-NSVBAV23CLT1G
Features: Diode Array 1 Pair Common Cathode Standard 250 V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBAV23
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSVBAV23CLT1G-ND, NSVBAV23CLT1GOSCT, NSVBAV23CLT1GOSTR, NSVBAV23CLT1GOSDKR

Buy Now Datasheet
Dual 250 V SOT-23 Diode and Rectifier - 286-NSVBAV23CLT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 250 V SOT-23 Diode and Rectifier
286-NSVBAV23CLT1G
Dual 250 V SOT-23 Diode and Rectifier 286-NSVBAV23CLT1G
250 V Dual High Voltage Common Cathode Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVBAV23CLT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 250 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAV23CLT1G can be used for catalog matching and distributor lookup.

250 V Dual High Voltage Common Cathode Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: NSVBAV23CLT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 250 V, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAV23CLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - NSVBAV23CLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 250V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 250V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - NSVBAV23CLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 250V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 250V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - NSVBAV23CLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 250V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Standard 250V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVBAV23CLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVBAV23CLT1G
Discrete Semiconductor Products - Diodes - Rectifiers NSVBAV23CLT1G
DIODE ARRAY GP 250V 400MA SOT23

DIODE ARRAY GP 250V 400MA SOT23

Supplier's Site
Diode Arrays - NSVBAV23CLT1G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
NSVBAV23CLT1G
Diode Arrays NSVBAV23CLT1G
DIODE ARRAY GP 250V 400MA SOT23

DIODE ARRAY GP 250V 400MA SOT23

Supplier's Site Datasheet
Diode, Small Signal, Aec-Q101, 250V; Diode Configuration Onsemi - 50AC6469 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, Aec-Q101, 250V; Diode Configuration Onsemi
50AC6469
Diode, Small Signal, Aec-Q101, 250V; Diode Configuration Onsemi 50AC6469
DIODE, SMALL SIGNAL, AEC-Q101, 250V; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):400mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:150ns; Forward Surge RoHS Compliant: Yes

DIODE, SMALL SIGNAL, AEC-Q101, 250V; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):400mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:150ns; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Diodes
Product Number 929406-NSVBAV23CLT1G 286-NSVBAV23CLT1G NSVBAV23CLT1GOSTR-ND NSVBAV23CLT1G NSVBAV23CLT1G 50AC6469
Product Name Diodes, Rectifiers - Arrays - NSVBAV23CLT1G Dual 250 V SOT-23 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Diode, Small Signal, Aec-Q101, 250V; Diode Configuration Onsemi
Diode Type Diode Array 1 Pair Common Cathode Standard 250 V 400mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236) Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
IO 0.4000 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data