Manufacturer: ON Semiconductor
Win Source Part Number: 1232260-NSQA6V8AW5T2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
13V Clamp 1.6A (8/20µs) Ipp Tvs Diode Surface Mount SC-88A (SC-70-5/SOT-353)
Unidirectional TVS Diode Array, 6.8V DC, 13V Clamping, 1.6A Peak, 4Ch, SC-88A Product overview: NSQA6V8AW5T2 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.8V, 13V, 1.6A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.8V, 13V, 1.6A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSQA6V8AW5T2 can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 13VC SC88A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1232260-NSQA6V8AW5T2 | NSQA6V8AW5T2OS-ND | 144-NSQA6V8AW5T2 | NSQA6V8AW5T2 |
| Product Name | TVS - TVS - Diodes - NSQA6V8AW5T2 | TVS Diodes | 6.8V 13V 1.6A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |||
| Configuration | Single | Single | ||
| Package | SOT353; 5-TSSOP, SC-70-5, SOT-353 | Tape and Reel | SOT353; SC-88A (SC-70-5/SOT-353) | |
| Peak Pulse Power | 20 watts | 20 watts | 20 watts |