onsemi Diode Arrays NSR0115CQP6T5G

Description
Diode Array 2 Pair Common Cathode Schottky 15V 100mA (DC) Surface Mount SOT-963
Request a Quote Datasheet
Description
Diode Array 2 Pair Common Cathode Schottky 15V 100mA (DC) Surface Mount SOT-963
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - NSR0115CQP6T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Common Cathode Schottky 15V 100mA (DC) Surface Mount SOT-963

Diode Array 2 Pair Common Cathode Schottky 15V 100mA (DC) Surface Mount SOT-963

Buy Now Datasheet
Diode Arrays - NSR0115CQP6T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Common Cathode Schottky 15V 100mA (DC) Surface Mount SOT-963

Diode Array 2 Pair Common Cathode Schottky 15V 100mA (DC) Surface Mount SOT-963

Buy Now Datasheet
Diode Arrays - NSR0115CQP6T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Pair Common Cathode Schottky 15V 100mA (DC) Surface Mount SOT-963

Diode Array 2 Pair Common Cathode Schottky 15V 100mA (DC) Surface Mount SOT-963

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 100 mA 15 V Diode and Rectifier
286-NSR0115CQP6T5G
Dual Schottky 100 mA 15 V Diode and Rectifier 286-NSR0115CQP6T5G
100 mA, 15 V, Schottky Diode, Dual Common Cathode, SOT-963 1x1, 0.35P, 8000-REEL Product overview: NSR0115CQP6T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 mA, 15 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 mA, 15 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSR0115CQP6T5G can be used for catalog matching and distributor lookup.

100 mA, 15 V, Schottky Diode, Dual Common Cathode, SOT-963 1x1, 0.35P, 8000-REEL Product overview: NSR0115CQP6T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 mA, 15 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 mA, 15 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSR0115CQP6T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - NSR0115CQP6T5G - 1083626-NSR0115CQP6T5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NSR0115CQP6T5G
1083626-NSR0115CQP6T5G
Diodes, Rectifiers - Arrays - NSR0115CQP6T5G 1083626-NSR0115CQP6T5G
Manufacturer: ON Semiconductor Win Source Part Number: 1083626-NSR0115CQP6T 5G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Voltage - Forward (Vf) (Max) @ If: 180mV @ 10μA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 15μA @ 10V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 2 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-963 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083626-NSR0115CQP6T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 180mV @ 10μA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 15μA @ 10V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-963
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NSR0115CQP6T5G
Schottky Diodes & Rectifiers NSR0115CQP6T5G
Schottky Diodes & Rectifiers DUAL-DUAL SCHOTTKY DIODE

Schottky Diodes & Rectifiers DUAL-DUAL SCHOTTKY DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSR0115CQP6T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSR0115CQP6T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSR0115CQP6T5G
DIODE ARR SCHOT 15V 100MA SOT963

DIODE ARR SCHOT 15V 100MA SOT963

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number NSR0115CQP6T5GOSTR-ND 286-NSR0115CQP6T5G 1083626-NSR0115CQP6T5G NSR0115CQP6T5G NSR0115CQP6T5G
Product Name Diode Arrays Dual Schottky 100 mA 15 V Diode and Rectifier Diodes, Rectifiers - Arrays - NSR0115CQP6T5G Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOT-963 Tape and Reel SOT-963
RoHS Compliant RoHS
IO 0.1000 amps
Unlock Full Specs
to access all available technical data