onsemi Diodes, Rectifiers - Single - NRVUD320W1T4G NRVUD320W1T4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887619-NRVUD320W1T4G Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 3A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: NRVUD320 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887619-NRVUD320W1T4G Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 3A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: NRVUD320 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NRVUD320W1T4G - 887619-NRVUD320W1T4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVUD320W1T4G
887619-NRVUD320W1T4G
Diodes, Rectifiers - Single - NRVUD320W1T4G 887619-NRVUD320W1T4G
Manufacturer: ON Semiconductor Win Source Part Number: 887619-NRVUD320W1T4G Series: Automotive, AEC-Q101 Features: Diode Standard 200 V 3A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: NRVUD320 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 887619-NRVUD320W1T4G
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 3A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVUD320
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
Single Diodes - 488-NRVUD320W1T4GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 3A Surface Mount DPAK

Diode Standard 200V 3A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
3 A 200 V Diode and Rectifier
280-NRVUD320W1T4G
3 A 200 V Diode and Rectifier 280-NRVUD320W1T4G
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 3 A, 200 V, 2500-REEL Product overview: NRVUD320W1T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUD320W1T4G can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 3 A, 200 V, 2500-REEL Product overview: NRVUD320W1T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUD320W1T4G can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NRVUD320W1T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVUD320W1T4G
Discrete Semiconductor Products - Diodes - Rectifiers NRVUD320W1T4G
DIODE GEN PURP 200V 3A DPAK

DIODE GEN PURP 200V 3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVUD320W1T4G
Schottky Diodes & Rectifiers NRVUD320W1T4G
Schottky Diodes & Rectifiers REC DPAK 3A 200V ULT

Schottky Diodes & Rectifiers REC DPAK 3A 200V ULT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 887619-NRVUD320W1T4G 488-NRVUD320W1T4GTR-ND 280-NRVUD320W1T4G NRVUD320W1T4G NRVUD320W1T4G
Product Name Diodes, Rectifiers - Single - NRVUD320W1T4G Single Diodes 3 A 200 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Diode Standard 200 V 3A Surface Mount DPAK
Unlock Full Specs
to access all available technical data