100 mA, 70 V, Schottky Barrier Diode, 3000-REEL Product overview: NSVR0170HT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 mA, 70 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 mA, 70 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVR0170HT1G can be used for catalog matching and distributor lookup.
Diode Schottky 70V 70mA (DC) Surface Mount SOD-323
Diode Schottky 70V 70mA (DC) Surface Mount SOD-323
Diode Schottky 70V 70mA (DC) Surface Mount SOD-323
70V Single 70mA 650mV@15mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY RECT, SINGLE, 70V, SOD323; Diode Configuration:Single
DIODE SCHOTTKY 70V 70MA SOD323
DIODE SCHOTTKY 70V 70MA SOD323
Schottky Diodes & Rectifiers SS SHKY DIO 70V
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-NSVR0170HT1G | NSVR0170HT1GOSTR-ND | NSVR0170HT1G | 74AC1472 | NSVR0170HT1G | NSVR0170HT1G | NSVR0170HT1G |
| Product Name | Schottky 100 mA 70 V Diode and Rectifier | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Rect, Single, 70V, Sod323; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | SOD-323 | SOD-323 | SC-76; SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 0.0700 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |