15V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 8-UDFN (2.2x2)
15V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 8-UDFN (2.2x2)
15V Clamp 35A (8/20µs) Ipp Tvs Diode Surface Mount 8-UDFN (2.2x2)
Low Capacitance Surge Protection for High Speed Data Lines, 3000-REEL Product overview: NSP8814MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NSP8814MUTAG can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1334935-NSP8814MUTAG
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 3V (Max)
Voltage - Breakdown (Min): 3.2V
Voltage - Clamping (Max) @ Ipp: 15V
Power Line Protection: No
Capacitance @ Frequency: 5pF @ 1MHz (Max)
Current - Peak Pulse (10/1000µs): 35A (8/20µs)
Supplier Device Package: 8-UDFN (2.2x2)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Case / Package: 8-UDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NSP8814MUTAGOSCT,NSP
Base Product Number: NSP8814
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
TVS DIODE 3VWM 15VC 8-UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | NSP8814MUTAGOSTR-ND | 144-NSP8814MUTAG | 1334935-NSP8814MUTAG | NSP8814MUTAG |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 8-UDFN Exposed Pad | 8-UDFN Exposed Pad | 8-UDFN (2.2x2) | |
| VC | 15 volts | 15 volts | 15 volts | |
| VBR | 3.2 volts | 3.2 volts | 3.2 volts |