DIODE GEN PURP 300V 1A SOD123FL Product overview: NRVUS1FFA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS1FFA can be used for catalog matching and distributor lookup.
Diode Standard 300V 1A Surface Mount SOD-123FL
Win Source Part Number: 1082715-NRVUS1FFA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 300 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-NRVUS1FFATR
Base Product Number: NRVUS1
DIODE GEN PURP 300V 1A SOD123FL
RECTIFIER, SINGLE, 300V, 1A, SOD-123FL; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-NRVUS1FFA | 488-NRVUS1FFATR-ND | 1082715-NRVUS1FFA | NRVUS1FFA | 91AH8422 |
| Product Name | 300V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 300V, 1A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi |
| Package | Tape & Reel (TR) | SOD-123 | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts |